Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPRESSED AIR FILTERS
ACCESSORIE AIR COMPRESSOR SYSTEMS
KVF-20 -- KVF - KAESER VAPOR ADSORBER
Accessorie Air Compressor Systems
KVF - Kaeser Vapor Adsorber
KVF-20
Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Accessorie Air Compressor Systems
Done
Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Suppliers
Company
Product
Description
Supplier Links
Accessorie Air Compressor Systems
Orange, CA, USA
KVF - Kaeser Vapor Adsorber
KVF-20
KVF - Kaeser Vapor Adsorber
KVF-20
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Downstream of KOR/KOX & Desiccant Air Dryer
Liquid Removal -0%
Max. Liquid Loading - 0 ppm w/w
Solid Particle Removal - 0.01 micron
Vapor Carry-Over - 0.003 ppm w/w
Pressure Drop: Dry-1 psi; Wet-N/A
Supplier's Site
Technical Specifications
Accessorie Air Compressor Systems
Product Category
Compressed Air Filters
Product Number
KVF-20
Product Name
KVF - Kaeser Vapor Adsorber
Filter Type
Adsorbent
Connection
1/2" NPT
Dimensions & Weight
5 lbs
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
10-32 Thread to Barb, Mesh Screen Filter
FMHS
Specs
Filter Type
General Purpose
Connection
#10-32
Filter Size
10 to 43 microns (10 to 43 micrometers)
View Details
RS Components, Ltd.
2784586
Specs
Filter Type
General Purpose
Connection
British Standard Pipe Thread; G 1/2
Filter Size
25 microns (25 micrometers)
View Details
Festo Corporation
Fine filter
LFMB-3/8-D-MINI-DA-A
Specs
Filter Type
General Purpose
Connection
3/8" NPT; G3/8
Maximum Volume
23.8 SCFM (40.51 m³/hr)
View Details
O'Keefe Controls Co.
Fine Screen Breathers - NPT Hex Nipples
EMB-5-BR
Specs
Connection
1/4" NPT
Filter Size
25 microns (25 micrometers)
Maximum Pressure
100 psi (70.38 m H2O)
View Details