Accessorie Air Compressor Systems KVF - Kaeser Vapor Adsorber KVF-16250P

Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A
Description
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Suppliers

Company
Product
Description
Supplier Links
KVF - Kaeser Vapor Adsorber - KVF-16250P - Accessorie Air Compressor Systems
Orange, CA, USA
KVF - Kaeser Vapor Adsorber
KVF-16250P
KVF - Kaeser Vapor Adsorber KVF-16250P
Downstream of KOR/KOX & Desiccant Air Dryer Liquid Removal -0% Max. Liquid Loading - 0 ppm w/w Solid Particle Removal - 0.01 micron Vapor Carry-Over - 0.003 ppm w/w Pressure Drop: Dry-1 psi; Wet-N/A

Downstream of KOR/KOX & Desiccant Air Dryer

  • Liquid Removal -0%
  • Max. Liquid Loading - 0 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Vapor Carry-Over - 0.003 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-N/A
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KVF-16250P
Product Name KVF - Kaeser Vapor Adsorber
Filter Type Adsorbent
Connection 8 in. Flange
Dimensions & Weight 918 lbs
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Compressed air filter - LF-3/4-D-5M-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 70.6 SCFM (120 m³/hr)
View Details
Parker Finite - HN Series Filter Vessel - HN8L-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 2" NPT; 2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details