Accessorie Air Compressor Systems KPF - Kaeser Particulate Filter KPF-485.2.5

Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi
Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Suppliers

Company
Product
Description
Supplier Links
KPF - Kaeser Particulate Filter - KPF-485.2.5 - Accessorie Air Compressor Systems
Orange, CA, USA
KPF - Kaeser Particulate Filter
KPF-485.2.5
KPF - Kaeser Particulate Filter KPF-485.2.5
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Downstream of Refrigerated Air Dryer
Downstream of Heatless Desiccant Dryer
Upstream of KOR/KOX

  • Liquid Removal -100% of water
  • Max. Liquid Loading - 2,000 ppm w/w
  • Solid Particle Removal -1 micron
  • Oil Carry-Over -1 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-2 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KPF-485.2.5
Product Name KPF - Kaeser Particulate Filter
Connection 2 1/2 in. NPTF
Features Gauge
Dimensions & Weight 28 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Compressed air filter - LF-D-5M-MAXI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection Sub-base
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details
Parker Finite - HN Series Filter Vessel - HN6S-6CUG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 1 1/2" NPT; 1-1/2"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details