Accessorie Air Compressor Systems KPF - Kaeser Particulate Filter KPF-375

Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi
Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Suppliers

Company
Product
Description
Supplier Links
KPF - Kaeser Particulate Filter - KPF-375 - Accessorie Air Compressor Systems
Orange, CA, USA
KPF - Kaeser Particulate Filter
KPF-375
KPF - Kaeser Particulate Filter KPF-375
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Downstream of Refrigerated Air Dryer
Downstream of Heatless Desiccant Dryer
Upstream of KOR/KOX

  • Liquid Removal -100% of water
  • Max. Liquid Loading - 2,000 ppm w/w
  • Solid Particle Removal -1 micron
  • Oil Carry-Over -1 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-2 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KPF-375
Product Name KPF - Kaeser Particulate Filter
Connection 1 1/2" NPT
Features Gauge
Dimensions & Weight 12 lbs
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to Female Thread, Sintered Filter - C3F - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Compressed air filter - LF-1/4-D-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/4" NPT; G1/4
Maximum Volume 42.4 SCFM (72.02 m³/hr)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details