Accessorie Air Compressor Systems KPF - Kaeser Particulate Filter KPF-250

Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi
Description
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Suppliers

Company
Product
Description
Supplier Links
KPF - Kaeser Particulate Filter - KPF-250 - Accessorie Air Compressor Systems
Orange, CA, USA
KPF - Kaeser Particulate Filter
KPF-250
KPF - Kaeser Particulate Filter KPF-250
Downstream of Refrigerated Air Dryer Downstream of Heatless Desiccant Dryer Upstream of KOR/KOX Liquid Removal -100% of water Max. Liquid Loading - 2,000 ppm w/w Solid Particle Removal -1 micron Oil Carry-Over -1 ppm w/w Pressure Drop: Dry-1 psi; Wet-2 psi

Downstream of Refrigerated Air Dryer
Downstream of Heatless Desiccant Dryer
Upstream of KOR/KOX

  • Liquid Removal -100% of water
  • Max. Liquid Loading - 2,000 ppm w/w
  • Solid Particle Removal -1 micron
  • Oil Carry-Over -1 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-2 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KPF-250
Product Name KPF - Kaeser Particulate Filter
Connection 1 1/2" NPT
Features Gauge
Dimensions & Weight 11 lbs
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN3S-6CG_0_01 - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3/4" NPT; 3/4"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Fine Screen Breathers - NPT Hex Nipples - BMB-5-BR - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 25 microns (25 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details