Accessorie Air Compressor Systems KOX - Kaeser Oil Removal extra Fine Filter KOX-60

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Suppliers

Company
Product
Description
Supplier Links
KOX - Kaeser Oil Removal extra Fine Filter - KOX-60 - Accessorie Air Compressor Systems
Orange, CA, USA
KOX - Kaeser Oil Removal extra Fine Filter
KOX-60
KOX - Kaeser Oil Removal extra Fine Filter KOX-60
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer or KVA

  • Liquid Removal - 99.999+% of oil
  • Max. Liquid Loading -100 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.001 ppm w/w
  • Pressure Drop: Dry-2 psi; Wet-6 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOX-60
Product Name KOX - Kaeser Oil Removal extra Fine Filter
Connection 1/2" NPT
Features Gauge
Dimensions & Weight 9 lbs
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Fine filter - LFMB-3/4-D-MIDI-DA-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 3/4" NPT; G3/4
Maximum Volume 69.9 SCFM (119 m³/hr)
View Details
Fine Screen Breathers - 10-32 UNF Connections - QSB-2-SS - O'Keefe Controls Co.
Specs
Connection Other NPT
Filter Size 15 microns (15 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details