Accessorie Air Compressor Systems KOX - Kaeser Oil Removal extra Fine Filter KOX-20

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Suppliers

Company
Product
Description
Supplier Links
KOX - Kaeser Oil Removal extra Fine Filter - KOX-20 - Accessorie Air Compressor Systems
Orange, CA, USA
KOX - Kaeser Oil Removal extra Fine Filter
KOX-20
KOX - Kaeser Oil Removal extra Fine Filter KOX-20
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer or KVA

  • Liquid Removal - 99.999+% of oil
  • Max. Liquid Loading -100 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.001 ppm w/w
  • Pressure Drop: Dry-2 psi; Wet-6 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOX-20
Product Name KOX - Kaeser Oil Removal extra Fine Filter
Connection 1/2" NPT
Features Gauge
Dimensions & Weight 5 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Filter Thread to Barb, Adjustable Position Elbow - MFL_M5FL - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 43 microns (5 to 43 micrometers)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details
Oil Mist Eliminator - OME Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Filter Type Coalescing
Features Gauge
Maximum Volume 125.0 to 8000.0 SCFM (212 to 13598 m³/hr)
View Details
Fine Screen Breathers - NPT Hex Nipples - BMB-1-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 10 microns (10 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details