Accessorie Air Compressor Systems KOX - Kaeser Oil Removal extra Fine Filter KOX-1875P

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Suppliers

Company
Product
Description
Supplier Links
KOX - Kaeser Oil Removal extra Fine Filter - KOX-1875P - Accessorie Air Compressor Systems
Orange, CA, USA
KOX - Kaeser Oil Removal extra Fine Filter
KOX-1875P
KOX - Kaeser Oil Removal extra Fine Filter KOX-1875P
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer or KVA

  • Liquid Removal - 99.999+% of oil
  • Max. Liquid Loading -100 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.001 ppm w/w
  • Pressure Drop: Dry-2 psi; Wet-6 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOX-1875P
Product Name KOX - Kaeser Oil Removal extra Fine Filter
Connection 3 in. NPTM
Features Gauge
Dimensions & Weight 120 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Mesh Screen Filter - FMHS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN8L-3PUG - Rogers Machinery Company, Inc.
Specs
Connection 2" NPT; 2"
Filter Size 3 microns (3 micrometers)
Maximum Volume 1035.0 SCFM (1759 m³/hr)
View Details
Micro filter - MS12-LFM-G-AUV - Festo Corporation
Specs
Filter Type General Purpose
Filter Size 12 microns (12 micrometers)
Maximum Pressure 29 to 174 psi (20.41 to 122 m H2O)
View Details