Accessorie Air Compressor Systems KOX - Kaeser Oil Removal extra Fine Filter KOX-170

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Suppliers

Company
Product
Description
Supplier Links
KOX - Kaeser Oil Removal extra Fine Filter - KOX-170 - Accessorie Air Compressor Systems
Orange, CA, USA
KOX - Kaeser Oil Removal extra Fine Filter
KOX-170
KOX - Kaeser Oil Removal extra Fine Filter KOX-170
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer or KVA Liquid Removal - 99.999+% of oil Max. Liquid Loading -100 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.001 ppm w/w Pressure Drop: Dry-2 psi; Wet-6 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer or KVA

  • Liquid Removal - 99.999+% of oil
  • Max. Liquid Loading -100 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.001 ppm w/w
  • Pressure Drop: Dry-2 psi; Wet-6 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOX-170
Product Name KOX - Kaeser Oil Removal extra Fine Filter
Connection 1" NPT
Features Gauge
Dimensions & Weight 11 lbs
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT4-1201-3PU - Rogers Machinery Company, Inc.
Specs
Connection 4"
Filter Size 3 microns (3 micrometers)
Maximum Volume 3320.0 SCFM (5643 m³/hr)
View Details
Fine Screen Breathers - NPT Hex Nipples - EMB-2-BR - O'Keefe Controls Co.
Specs
Connection 1/4" NPT
Filter Size 15 microns (15 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details