Accessorie Air Compressor Systems KOR - Kaeser Oil Removal Filter KOR-5000P

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Suppliers

Company
Product
Description
Supplier Links
KOR - Kaeser Oil Removal Filter - KOR-5000P - Accessorie Air Compressor Systems
Orange, CA, USA
KOR - Kaeser Oil Removal Filter
KOR-5000P
KOR - Kaeser Oil Removal Filter KOR-5000P
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer

  • Liquid Removal - 99.99+% of oil
  • Max. Liquid Loading -1.000 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.01 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-3 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOR-5000P
Product Name KOR - Kaeser Oil Removal Filter
Connection 6 in. Flange
Features Gauge
Dimensions & Weight 271 lbs
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Sintered Filter - FM3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection MetricThread
Filter Size 20 microns (20 micrometers)
View Details
Compressed air filter - LF-1/2-D-5M-MIDI-A - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/2" NPT; G1/2
Maximum Volume 70.6 SCFM (120 m³/hr)
View Details
Fine Screen Breathers - NPT Hex Nipples - BMB-1-SS - O'Keefe Controls Co.
Specs
Connection 1/8" NPT
Filter Size 10 microns (10 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Oil Removal Filters -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT; 3/8" NPT; 3/4" NPT; 1 1/2" NPT
View Details