Accessorie Air Compressor Systems KOR - Kaeser Oil Removal Filter KOR-21250P

Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi
Description
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Suppliers

Company
Product
Description
Supplier Links
KOR - Kaeser Oil Removal Filter - KOR-21250P - Accessorie Air Compressor Systems
Orange, CA, USA
KOR - Kaeser Oil Removal Filter
KOR-21250P
KOR - Kaeser Oil Removal Filter KOR-21250P
Downstream of Refrigerated Air Dryer Upstream of Desiccant Dryer Liquid Removal - 99.99+% of oil Max. Liquid Loading -1.000 ppm w/w Solid Particle Removal - 0.01 micron Oil Carry-Over - 0.01 ppm w/w Pressure Drop: Dry-1 psi; Wet-3 psi

Downstream of Refrigerated Air Dryer
Upstream of Desiccant Dryer

  • Liquid Removal - 99.99+% of oil
  • Max. Liquid Loading -1.000 ppm w/w
  • Solid Particle Removal - 0.01 micron
  • Oil Carry-Over - 0.01 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-3 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KOR-21250P
Product Name KOR - Kaeser Oil Removal Filter
Connection 10 in. Flange
Features Gauge
Dimensions & Weight 1412 lbs
Unlock Full Specs
to access all available technical data

Similar Products

 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN3S-6CG - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3/4" NPT; 3/4"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Fine Screen Breathers - NPT Hex Nipples - EMB-1-BR - O'Keefe Controls Co.
Specs
Connection 1/4" NPT
Filter Size 10 microns (10 micrometers)
Maximum Pressure 100 psi (70.38 m H2O)
View Details
Automatic Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Drain Automatic
Material Metal
View Details