Accessorie Air Compressor Systems KFS - Kaeser Filtered Separator KFS-8750P

Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Suppliers

Company
Product
Description
Supplier Links
KFS - Kaeser Filtered Separator - KFS-8750P - Accessorie Air Compressor Systems
Orange, CA, USA
KFS - Kaeser Filtered Separator
KFS-8750P
KFS - Kaeser Filtered Separator KFS-8750P
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Downstream of Aftercooler

  • Liquid Removal - 99+% of water
  • Max. Liquid Loading - 25,000 ppm w/w
  • Solid Particle Removal - 3 microns
  • Oil Carry-Over - 5 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-1.5 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KFS-8750P
Product Name KFS - Kaeser Filtered Separator
Connection 6 in. Flange
Features Gauge
Dimensions & Weight 527 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Male Thread to Female Thread, Sintered Filter - CF - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 5 to 40 microns (5 to 40 micrometers)
View Details
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/2
Filter Size 25 microns (25 micrometers)
View Details
Parker Finite - HN Series Filter Vessel - HN3S-6CG_0_01 - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 3/4" NPT; 3/4"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
Filter cartridge - LFP-D-MINI-40M-U - Festo Corporation
Specs
Filter Type General Purpose
View Details