Accessorie Air Compressor Systems KFS - Kaeser Filtered Separator KFS-5000P

Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
Description
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Suppliers

Company
Product
Description
Supplier Links
KFS - Kaeser Filtered Separator - KFS-5000P - Accessorie Air Compressor Systems
Orange, CA, USA
KFS - Kaeser Filtered Separator
KFS-5000P
KFS - Kaeser Filtered Separator KFS-5000P
Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi

Downstream of Aftercooler

  • Liquid Removal - 99+% of water
  • Max. Liquid Loading - 25,000 ppm w/w
  • Solid Particle Removal - 3 microns
  • Oil Carry-Over - 5 ppm w/w
  • Pressure Drop: Dry-1 psi; Wet-1.5 psi
Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Filters
Product Number KFS-5000P
Product Name KFS - Kaeser Filtered Separator
Connection 6 in. Flange
Features Gauge
Dimensions & Weight 271 lbs
Unlock Full Specs
to access all available technical data

Similar Products

10-32 or M5 Thread to Breather, Mesh Screen Filter - MBS - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32; MetricThread
Filter Size 10 to 43 microns (10 to 43 micrometers)
View Details
Parker Finite - F Series Filter Vessel - FT6-1603-6QU - Rogers Machinery Company, Inc.
Specs
Filter Type Coalescing
Connection 6"
Filter Size 0.0100 microns (0.0100 micrometers)
View Details
 - 2784564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type General Purpose
Connection British Standard Pipe Thread; G 1/4
Filter Size 25 microns (25 micrometers)
View Details
Compressed air filter - LF-1/8-D-MINI - Festo Corporation
Specs
Filter Type General Purpose
Connection 1/8" NPT; G1/8
Maximum Volume 35.3 SCFM (60.02 m³/hr)
View Details