Accessorie Air Compressor Systems Kaeser Heatless Desiccant Dryers - KAD Series KAD 930

Description
Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet. KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3) Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes. KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point. Outlet flow capacities: For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow. KAD dryer inlet flow capacities are established in accordance with CAGI (Compressed Air and Gas Institute) Standard ADF-200: Inlet air pressure 100 psig, inlet air temperature 100°F, saturated
Description
Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet. KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3) Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes. KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point. Outlet flow capacities: For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow. KAD dryer inlet flow capacities are established in accordance with CAGI (Compressed Air and Gas Institute) Standard ADF-200: Inlet air pressure 100 psig, inlet air temperature 100°F, saturated

Suppliers

Company
Product
Description
Supplier Links
Kaeser Heatless Desiccant Dryers - KAD Series - KAD 930 - Accessorie Air Compressor Systems
Orange, CA, USA
Kaeser Heatless Desiccant Dryers - KAD Series
KAD 930
Kaeser Heatless Desiccant Dryers - KAD Series KAD 930
Flow Capacities Maximum inlet flow capacities at various pressures: To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet. KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3) Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes. KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point. Outlet flow capacities: For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow. KAD dryer inlet flow capacities are established in accordance with CAGI (Compressed Air and Gas Institute) Standard ADF-200: Inlet air pressure 100 psig, inlet air temperature 100°F, saturated

Flow Capacities Maximum inlet flow capacities at various pressures:
To determine a dryer's inlet flow capacity at inlet pressures other than 100 psig, multiply the dryer's rated inlet flow (found in Table 1) by the multiplier from Table 2 that corresponds to the system pressure at the dryer inlet.
KAD Dew Point Options Meet ISO 8573.1 Air Quality Standards (Table 3)
Models KAD and KAD PS allow the user to select outlet pressure dew points corresponding to the four different ISO 8573.1 air quality classes.
KAD E models are preset to deliver the commonly used ISO 8573.1 Class 2 outlet pressure dew point.
Outlet flow capacities:
For dryers operating at less than maximum flow and using the Purge Economizer feature and/or operating at pressures other than 100 psig, contact factory for correct purge flow.
KAD dryer inlet flow capacities are established in accordance with CAGI (Compressed Air and Gas Institute) Standard ADF-200: Inlet air pressure 100 psig, inlet air temperature 100°F, saturated

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Dryers
Product Number KAD 930
Product Name Kaeser Heatless Desiccant Dryers - KAD Series
Dryer Technology Desiccant
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerated Dryer - Kryosec TAH - TCH Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Power Source AC Single Phase
Capacity 12 to 159 SCFM (20.4 to 270 m³/hr)
View Details
Hankison - HPR Series Compressed Air Dryer - HPR_300 - Rogers Machinery Company, Inc.
Specs
Dryer Technology Refrigerated
Capacity 300 SCFM (510 m³/hr)
View Details
Desiccant air dryer - PDAD-09-G3/8 - Festo Corporation
Specs
Dryer Technology Desiccant
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details