Accessorie Air Compressor Systems Masterline CR-25 Series Air Compressors CVG-969TEG

Description
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose. Engine Idle Control and 12V D.C. Starter with alternator
Description
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose. Engine Idle Control and 12V D.C. Starter with alternator

Suppliers

Company
Product
Description
Supplier Links
Masterline CR-25 Series Air Compressors - CVG-969TEG - Accessorie Air Compressor Systems
Orange, CA, USA
Masterline CR-25 Series Air Compressors
CVG-969TEG
Masterline CR-25 Series Air Compressors CVG-969TEG
Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products. We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose. Engine Idle Control and 12V D.C. Starter with alternator

Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire.
Through superior engineering and attention to Detail our compressors are unmatched in terms of durability and performance. From our in-house professional engineering staff right on through our large distributor network, we are committed to supplying you with the very best in quality products.
We have earned the reputation in our industry of building the most rugged, industrial duty compressor you can buy. If you want a cast iron, pressure lubricated, low RPM compressor, visit your local Curtis dealer, and see for yourself the quality features that are built into each compressor package. You'll find a wide selection of styles and models from which to choose.
Engine Idle Control and 12V D.C. Starter with alternator

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number CVG-969TEG
Product Name Masterline CR-25 Series Air Compressors
Compressor Technology Reciprocating Piston
Lubrication Style Lubricated
Mass Flow Capacity 18.2 SCFM (30.94 m³/hr)
Discharge / Operating Pressure 145 to 175 psi (102 to 123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - CT Series Air Compressor - fs-curtis-ct-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15.9 to 29.7 SCFM (27.03 to 50.48 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 10 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC100A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details