ACCES I/O Products, Inc. 48-Channel USB Digital Input/Output Module USB-DIO-48

Description
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 48 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Six (6) 8-bit ports independently selectable for inputs or outputs All I/O lines buffered with 32 mA source, 64mA sink current capabilities I/O Buffers can be enabled or tri-stated under program control Drivers and sample application provided Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating Jumper selectable power provided via USB cable or external power supply for higher source current capabilities Resettable fused +5VDC outputs per 50-pin connector Standard 50-pin IDC-type shrouded connectors with key PC/104 size (3.550 by 3.775 in.) Rugged industrial enclosure Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc. Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Board only version with no enclosure External power components and regulated AC/DC adapter Extended operating temperature (-40° to +85°C) DIN rail mounting provision Screw terminals for power input provide high retention connection RoHS Available. Please contact us for ordering information
Datasheet
Description
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 48 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Six (6) 8-bit ports independently selectable for inputs or outputs All I/O lines buffered with 32 mA source, 64mA sink current capabilities I/O Buffers can be enabled or tri-stated under program control Drivers and sample application provided Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating Jumper selectable power provided via USB cable or external power supply for higher source current capabilities Resettable fused +5VDC outputs per 50-pin connector Standard 50-pin IDC-type shrouded connectors with key PC/104 size (3.550 by 3.775 in.) Rugged industrial enclosure Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc. Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Board only version with no enclosure External power components and regulated AC/DC adapter Extended operating temperature (-40° to +85°C) DIN rail mounting provision Screw terminals for power input provide high retention connection RoHS Available. Please contact us for ordering information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48-Channel USB Digital Input/Output Module - USB-DIO-48 - ACCES I/O Products, Inc.
San Diego, CA, USA
48-Channel USB Digital Input/Output Module
USB-DIO-48
48-Channel USB Digital Input/Output Module USB-DIO-48
Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 48 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Six (6) 8-bit ports independently selectable for inputs or outputs All I/O lines buffered with 32 mA source, 64mA sink current capabilities I/O Buffers can be enabled or tri-stated under program control Drivers and sample application provided Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating Jumper selectable power provided via USB cable or external power supply for higher source current capabilities Resettable fused +5VDC outputs per 50-pin connector Standard 50-pin IDC-type shrouded connectors with key PC/104 size (3.550 by 3.775 in.) Rugged industrial enclosure Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc. Labview VI driver Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS Board only version with no enclosure External power components and regulated AC/DC adapter Extended operating temperature (-40° to +85°C) DIN rail mounting provision Screw terminals for power input provide high retention connection RoHS Available. Please contact us for ordering information

Features

  • High-speed USB 2.0 device, USB 3.0 and 1.1 compatible
  • 48 lines of digital I/O
  • High retention type B USB connector
  • Mini USB header connector in parallel with type B for stacking and embedded applications
  • Six (6) 8-bit ports independently selectable for inputs or outputs
  • All I/O lines buffered with 32 mA source, 64mA sink current capabilities
  • I/O Buffers can be enabled or tri-stated under program control
  • Drivers and sample application provided
  • Jumper selectable I/O pulled up to 5V for contact monitoring, pulled down to ground or floating
  • Jumper selectable power provided via USB cable or external power supply for higher source current capabilities
  • Resettable fused +5VDC outputs per 50-pin connector
  • Standard 50-pin IDC-type shrouded connectors with key
  • PC/104 size (3.550 by 3.775 in.)
  • Rugged industrial enclosure
  • Compatible with industry standard I/O racks like Grayhill, Opto 22, Western Reserve Controls, etc.
  • Labview VI driver
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • Board only version with no enclosure
  • External power components and regulated AC/DC adapter
  • Extended operating temperature (-40° to +85°C)
  • DIN rail mounting provision
  • Screw terminals for power input provide high retention connection
  • RoHS Available. Please contact us for ordering information
Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-DIO-48
Product Name 48-Channel USB Digital Input/Output Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6018+-D - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
DC Voltage 10~30 VDC
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B43 Series DC LVDT Input Module - 8B43-14 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details