ACCES I/O Products, Inc. USB Digital Waveform (Pattern) Generator Modules Feature 16 High-Speed Digital I/O Lines USB-DIO-16A

Description
FEATURES High-speed USB 2.0 device 16 high-speed digital I/O lines feature continuous, sustained throughput up to 16 MB/s Capable of 80 MB/s bursts with flexible synchronous clock and handshaking capabilities Continuous streaming over USB with no maximum waveform length On-board embedded FIFO memory up to 128 kByte 18 additional digital I/O lines arranged in 4 programmable groups All outputs buffered with 24 mA sink/source capabilities Type B USB connector features high-retention design Standard 68-pin SCSI high density latching connector Custom high-speed function driver Alternate embedded USB connector All required power drawn from USB port, no external power adapter required Small, (4" x 4" x 1.25") rugged industrial enclosure PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS LVTTL for 3.3V applications Input only, output only, and input/output versions OEM version (board only) features PC/104 module size and mounting compatibility External power for high current capabilities Extended temperature and DIN rail mounting provisions RoHS available, please contact us for ordering information
Description
FEATURES High-speed USB 2.0 device 16 high-speed digital I/O lines feature continuous, sustained throughput up to 16 MB/s Capable of 80 MB/s bursts with flexible synchronous clock and handshaking capabilities Continuous streaming over USB with no maximum waveform length On-board embedded FIFO memory up to 128 kByte 18 additional digital I/O lines arranged in 4 programmable groups All outputs buffered with 24 mA sink/source capabilities Type B USB connector features high-retention design Standard 68-pin SCSI high density latching connector Custom high-speed function driver Alternate embedded USB connector All required power drawn from USB port, no external power adapter required Small, (4" x 4" x 1.25") rugged industrial enclosure PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS LVTTL for 3.3V applications Input only, output only, and input/output versions OEM version (board only) features PC/104 module size and mounting compatibility External power for high current capabilities Extended temperature and DIN rail mounting provisions RoHS available, please contact us for ordering information

Suppliers

Company
Product
Description
Supplier Links
USB Digital Waveform (Pattern) Generator Modules Feature 16 High-Speed Digital I/O Lines - USB-DIO-16A - ACCES I/O Products, Inc.
San Diego, CA, USA
USB Digital Waveform (Pattern) Generator Modules Feature 16 High-Speed Digital I/O Lines
USB-DIO-16A
USB Digital Waveform (Pattern) Generator Modules Feature 16 High-Speed Digital I/O Lines USB-DIO-16A
FEATURES High-speed USB 2.0 device 16 high-speed digital I/O lines feature continuous, sustained throughput up to 16 MB/s Capable of 80 MB/s bursts with flexible synchronous clock and handshaking capabilities Continuous streaming over USB with no maximum waveform length On-board embedded FIFO memory up to 128 kByte 18 additional digital I/O lines arranged in 4 programmable groups All outputs buffered with 24 mA sink/source capabilities Type B USB connector features high-retention design Standard 68-pin SCSI high density latching connector Custom high-speed function driver Alternate embedded USB connector All required power drawn from USB port, no external power adapter required Small, (4" x 4" x 1.25") rugged industrial enclosure PC/104 module size and mounting compatibility Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS LVTTL for 3.3V applications Input only, output only, and input/output versions OEM version (board only) features PC/104 module size and mounting compatibility External power for high current capabilities Extended temperature and DIN rail mounting provisions RoHS available, please contact us for ordering information

FEATURES

  • High-speed USB 2.0 device
  • 16 high-speed digital I/O lines feature continuous, sustained throughput up to 16 MB/s
  • Capable of 80 MB/s bursts with flexible synchronous clock and handshaking capabilities
  • Continuous streaming over USB with no maximum waveform length
  • On-board embedded FIFO memory up to 128 kByte
  • 18 additional digital I/O lines arranged in 4 programmable groups
  • All outputs buffered with 24 mA sink/source capabilities
  • Type B USB connector features high-retention design
  • Standard 68-pin SCSI high density latching connector
  • Custom high-speed function driver
  • Alternate embedded USB connector
  • All required power drawn from USB port, no external power adapter required
  • Small, (4" x 4" x 1.25") rugged industrial enclosure
  • PC/104 module size and mounting compatibility
  • Type B USB connector features industrial strength and high-retention design
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • LVTTL for 3.3V applications
  • Input only, output only, and input/output versions
  • OEM version (board only) features PC/104 module size and mounting compatibility
  • External power for high current capabilities
  • Extended temperature and DIN rail mounting provisions
  • RoHS available, please contact us for ordering information
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-DIO-16A
Product Name USB Digital Waveform (Pattern) Generator Modules Feature 16 High-Speed Digital I/O Lines
Data Acquisition Input/Output Module
Form Factor PC Board (optional feature); DIN Rail (optional feature); Stand-alone
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8AI Modbus RS-485 Remote I/O - ADAM-4017+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details