ACCES I/O Products, Inc. 16-Bit, 250kHz, with Software Calibration and 16 Digital I/O USB-AI16-16E

Description
FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable Autocalibration and oversampling for real-time accurate data A/D starts via software, timer, or external trigger 2 16-bit analog outputs available 16 high-current digital I/O lines 16-bit programmable counter/timer Alternate micro-fit embedded USB header connector USB/104 form-factor for OEM embedded applications Small, (4" x 4" x 1.25") rugged industrial enclosure All required power drawn from USB port, no external power adapter required Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only) features PC/104 module size and mounting compatibility 4-20mA or 10-50mA current inputs RoHS Available. Please contact us for ordering information
Datasheet
Description
FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable Autocalibration and oversampling for real-time accurate data A/D starts via software, timer, or external trigger 2 16-bit analog outputs available 16 high-current digital I/O lines 16-bit programmable counter/timer Alternate micro-fit embedded USB header connector USB/104 form-factor for OEM embedded applications Small, (4" x 4" x 1.25") rugged industrial enclosure All required power drawn from USB port, no external power adapter required Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only) features PC/104 module size and mounting compatibility 4-20mA or 10-50mA current inputs RoHS Available. Please contact us for ordering information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit, 250kHz, with Software Calibration and 16 Digital I/O - USB-AI16-16E - ACCES I/O Products, Inc.
San Diego, CA, USA
16-Bit, 250kHz, with Software Calibration and 16 Digital I/O
USB-AI16-16E
16-Bit, 250kHz, with Software Calibration and 16 Digital I/O USB-AI16-16E
FEATURES High-speed USB 2.0 multifunction DAQ Sustained sampling speeds up to 500kHz 12 or 16-bit resolution A/D converter Flexible, software configured functionality 16 single-ended or 8 differential analog inputs 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable Autocalibration and oversampling for real-time accurate data A/D starts via software, timer, or external trigger 2 16-bit analog outputs available 16 high-current digital I/O lines 16-bit programmable counter/timer Alternate micro-fit embedded USB header connector USB/104 form-factor for OEM embedded applications Small, (4" x 4" x 1.25") rugged industrial enclosure All required power drawn from USB port, no external power adapter required Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping FACTORY OPTIONS External power for high current capabilities Extended temperature and DIN rail mounting provisions OEM version (board only) features PC/104 module size and mounting compatibility 4-20mA or 10-50mA current inputs RoHS Available. Please contact us for ordering information

FEATURES

  • High-speed USB 2.0 multifunction DAQ
  • Sustained sampling speeds up to 500kHz
  • 12 or 16-bit resolution A/D converter
  • Flexible, software configured functionality
  • 16 single-ended or 8 differential analog inputs
  • 8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
  • Autocalibration and oversampling for real-time accurate data
  • A/D starts via software, timer, or external trigger
  • 2 16-bit analog outputs available
  • 16 high-current digital I/O lines
  • 16-bit programmable counter/timer
  • Alternate micro-fit embedded USB header connector
  • USB/104 form-factor for OEM embedded applications
  • Small, (4" x 4" x 1.25") rugged industrial enclosure
  • All required power drawn from USB port, no external power adapter required
  • Type B USB connector features industrial strength and high-retention design
  • Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping

FACTORY OPTIONS

  • External power for high current capabilities
  • Extended temperature and DIN rail mounting provisions
  • OEM version (board only) features PC/104 module size and mounting compatibility
  • 4-20mA or 10-50mA current inputs
  • RoHS Available. Please contact us for ordering information
Supplier's Site Datasheet

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number USB-AI16-16E
Product Name 16-Bit, 250kHz, with Software Calibration and 16 Digital I/O
Data Acquisition Input/Output Module
Form Factor PC Board (optional feature); DIN Rail (optional feature); Stand-alone
Outputs Timer / Counter Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

12DO(Source type) Modbus RS-485 Remote I/O - ADAM-4056SO-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details