USB-AI12-16E -- 12-BIT, 100KHZ, AND 16 DIGITAL I/O
ACCES I/O Products, Inc.12-Bit, 100kHz, and 16 Digital I/OUSB-AI12-16E
Description
FEATURES
High-speed USB 2.0 multifunction DAQ
Sustained sampling speeds up to 500kHz
12 or 16-bit resolution A/D converter
Flexible, software configured functionality
16 single-ended or 8 differential analog inputs
8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
Autocalibration and oversampling for real-time accurate data
A/D starts via software, timer, or external trigger
2 16-bit analog outputs available
16 high-current digital I/O lines
16-bit programmable counter/timer
Alternate micro-fit embedded USB header connector
USB/104 form-factor for OEM embedded applications
Small, (4" x 4" x 1.25") rugged industrial enclosure
All required power drawn from USB port, no external power adapter required
Type B USB connector features industrial strength and high-retention design
Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping
FACTORY OPTIONS
External power for high current capabilities
Extended temperature and DIN rail mounting provisions
OEM version (board only) features PC/104 module size and mounting compatibility
4-20mA or 10-50mA current inputs
RoHS Available. Please contact us for ordering information
ACCES I/O Products, Inc.
Done
Datasheet
Description
FEATURES
High-speed USB 2.0 multifunction DAQ
Sustained sampling speeds up to 500kHz
12 or 16-bit resolution A/D converter
Flexible, software configured functionality
16 single-ended or 8 differential analog inputs
8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
Autocalibration and oversampling for real-time accurate data
A/D starts via software, timer, or external trigger
2 16-bit analog outputs available
16 high-current digital I/O lines
16-bit programmable counter/timer
Alternate micro-fit embedded USB header connector
USB/104 form-factor for OEM embedded applications
Small, (4" x 4" x 1.25") rugged industrial enclosure
All required power drawn from USB port, no external power adapter required
Type B USB connector features industrial strength and high-retention design
Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping
FACTORY OPTIONS
External power for high current capabilities
Extended temperature and DIN rail mounting provisions
OEM version (board only) features PC/104 module size and mounting compatibility
4-20mA or 10-50mA current inputs
RoHS Available. Please contact us for ordering information
FEATURES
High-speed USB 2.0 multifunction DAQ
Sustained sampling speeds up to 500kHz
12 or 16-bit resolution A/D converter
Flexible, software configured functionality
16 single-ended or 8 differential analog inputs
8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
Autocalibration and oversampling for real-time accurate data
A/D starts via software, timer, or external trigger
2 16-bit analog outputs available
16 high-current digital I/O lines
16-bit programmable counter/timer
Alternate micro-fit embedded USB header connector
USB/104 form-factor for OEM embedded applications
Small, (4" x 4" x 1.25") rugged industrial enclosure
All required power drawn from USB port, no external power adapter required
Type B USB connector features industrial strength and high-retention design
Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping
FACTORY OPTIONS
External power for high current capabilities
Extended temperature and DIN rail mounting provisions
OEM version (board only) features PC/104 module size and mounting compatibility
4-20mA or 10-50mA current inputs
RoHS Available. Please contact us for ordering information
FEATURES
High-speed USB 2.0 multifunction DAQ
Sustained sampling speeds up to 500kHz
12 or 16-bit resolution A/D converter
Flexible, software configured functionality
16 single-ended or 8 differential analog inputs
8 input ranges, 4 unipolar and 4 bipolar, channel-by-channel programmable
Autocalibration and oversampling for real-time accurate data
A/D starts via software, timer, or external trigger
2 16-bit analog outputs available
16 high-current digital I/O lines
16-bit programmable counter/timer
Alternate micro-fit embedded USB header connector
USB/104 form-factor for OEM embedded applications
Small, (4" x 4" x 1.25") rugged industrial enclosure
All required power drawn from USB port, no external power adapter required
Type B USB connector features industrial strength and high-retention design
Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix Mapping
FACTORY OPTIONS
External power for high current capabilities
Extended temperature and DIN rail mounting provisions
OEM version (board only) features PC/104 module size and mounting compatibility
4-20mA or 10-50mA current inputs
RoHS Available. Please contact us for ordering information
Supplier's Site
Datasheet
Technical Specifications
ACCES I/O Products, Inc.
Product Category
Data Acquisition
Product Number
USB-AI12-16E
Product Name
12-Bit, 100kHz, and 16 Digital I/O
Data Acquisition
Input/Output Module
Form Factor
PC Board (optional feature); DIN Rail (optional feature); Stand-alone