ACCES I/O Products, Inc. REMOTE ACCES 24-bit Digital I/O Card RDG-24

Description
REMOTE ACCES 24-bit Digital I/O Card Model RDG-24 is an intelligent, 24-bit parallel digital-I/O-to-compu ter interface unit. RDG-24 is enclosed in a steel enclosure for use in hostile environments. There are no switches or jumpers to set to enable half-duplex operation. In RDG-24 there are jumpers to bypass the opto-isolators if you wish, plus there are jumpers to set full-duplex operation if you desire. Features Remote Intelligent Digital I/O Opto-Isolated RS-485 Serial Interface to Host Computer 24-Bit Digital I/O Programmable Bit-by-Bit, in 8-Bit Bytes, or in 24-Bit Words Digital Input and Output Voltages up to 50VDC Open Collector Digital Outputs for Loads up to 350mA Protective Steel Enclosure Type 8031 Microcontroller with 8K x 8 RAM and 8K x 8 EEPROM (32K x 8 optional) All Programming in Software, No Switches to Set. Jumper to Set 2-Wire or 4-Wire modes, and Jumpers (3) to By-Pass Opto-Isolators if Desired. 16-Bit Digital-Input Software Counters Change of State Flag Readable via the Serial Port Digital Outputs May Be Either Level or Pulse.
Description
REMOTE ACCES 24-bit Digital I/O Card Model RDG-24 is an intelligent, 24-bit parallel digital-I/O-to-compu ter interface unit. RDG-24 is enclosed in a steel enclosure for use in hostile environments. There are no switches or jumpers to set to enable half-duplex operation. In RDG-24 there are jumpers to bypass the opto-isolators if you wish, plus there are jumpers to set full-duplex operation if you desire. Features Remote Intelligent Digital I/O Opto-Isolated RS-485 Serial Interface to Host Computer 24-Bit Digital I/O Programmable Bit-by-Bit, in 8-Bit Bytes, or in 24-Bit Words Digital Input and Output Voltages up to 50VDC Open Collector Digital Outputs for Loads up to 350mA Protective Steel Enclosure Type 8031 Microcontroller with 8K x 8 RAM and 8K x 8 EEPROM (32K x 8 optional) All Programming in Software, No Switches to Set. Jumper to Set 2-Wire or 4-Wire modes, and Jumpers (3) to By-Pass Opto-Isolators if Desired. 16-Bit Digital-Input Software Counters Change of State Flag Readable via the Serial Port Digital Outputs May Be Either Level or Pulse.

Suppliers

Company
Product
Description
Supplier Links
REMOTE ACCES 24-bit Digital I/O Card - RDG-24 - ACCES I/O Products, Inc.
San Diego, CA, USA
REMOTE ACCES 24-bit Digital I/O Card
RDG-24
REMOTE ACCES 24-bit Digital I/O Card RDG-24
REMOTE ACCES 24-bit Digital I/O Card Model RDG-24 is an intelligent, 24-bit parallel digital-I/O-to-compu ter interface unit. RDG-24 is enclosed in a steel enclosure for use in hostile environments. There are no switches or jumpers to set to enable half-duplex operation. In RDG-24 there are jumpers to bypass the opto-isolators if you wish, plus there are jumpers to set full-duplex operation if you desire. Features Remote Intelligent Digital I/O Opto-Isolated RS-485 Serial Interface to Host Computer 24-Bit Digital I/O Programmable Bit-by-Bit, in 8-Bit Bytes, or in 24-Bit Words Digital Input and Output Voltages up to 50VDC Open Collector Digital Outputs for Loads up to 350mA Protective Steel Enclosure Type 8031 Microcontroller with 8K x 8 RAM and 8K x 8 EEPROM (32K x 8 optional) All Programming in Software, No Switches to Set. Jumper to Set 2-Wire or 4-Wire modes, and Jumpers (3) to By-Pass Opto-Isolators if Desired. 16-Bit Digital-Input Software Counters Change of State Flag Readable via the Serial Port Digital Outputs May Be Either Level or Pulse.

REMOTE ACCES 24-bit Digital I/O Card

Model RDG-24 is an intelligent, 24-bit parallel digital-I/O-to-computer interface unit. RDG-24 is enclosed in a steel enclosure for use in hostile environments. There are no switches or jumpers to set to enable half-duplex operation. In RDG-24 there are jumpers to bypass the opto-isolators if you wish, plus there are jumpers to set full-duplex operation if you desire.

Features

  • Remote Intelligent Digital I/O
  • Opto-Isolated RS-485 Serial Interface to Host Computer
  • 24-Bit Digital I/O Programmable Bit-by-Bit, in 8-Bit Bytes, or in 24-Bit Words
  • Digital Input and Output Voltages up to 50VDC
  • Open Collector Digital Outputs for Loads up to 350mA
  • Protective Steel Enclosure
  • Type 8031 Microcontroller with 8K x 8 RAM and 8K x 8 EEPROM (32K x 8 optional)
  • All Programming in Software, No Switches to Set. Jumper to Set 2-Wire or 4-Wire modes, and Jumpers (3) to By-Pass Opto-Isolators if Desired.
  • 16-Bit Digital-Input Software Counters
  • Change of State Flag Readable via the Serial Port
  • Digital Outputs May Be Either Level or Pulse.
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number RDG-24
Product Name REMOTE ACCES 24-bit Digital I/O Card
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AD73360LAR - Lingto Electronic Limited
Specs
Digital I/O Channels 6 #
Resolution 16 bits
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details