ACCES I/O Products, Inc. REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128

Description
REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer system that has an RS-485 port. ASCII-based programming permits you to write applications in any high-level language that supports ASCII string functions. As many as 31 RAG128's may be connected on a single two or four wire multidrop network. Each unit has a unique address and communication uses a master/slave protocol wherein the unit talks only if questioned by the computer. Features Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer Eight-channel programmable gain, Successive approximation A/D converter with 12-bit resolution Can be used with AIM-16 multiplexer to support up to 128 differential or single ended inputs Eight digital I/O lines, bit-programmable as inputs or outputs 8031 microcontroller with 8 x 32K RAM and 8 x 32K EEPROM Maximum internal storage capacity of 10000 data samples for use in stand alone mode On-board crystal clock and three 16-bit counter/timers Watchdog circuit for reset on power-up and microprocessor failure All programming in software, No switches to set. Jumpers (3) to by-pass opto-isolators if desired.
Description
REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer system that has an RS-485 port. ASCII-based programming permits you to write applications in any high-level language that supports ASCII string functions. As many as 31 RAG128's may be connected on a single two or four wire multidrop network. Each unit has a unique address and communication uses a master/slave protocol wherein the unit talks only if questioned by the computer. Features Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer Eight-channel programmable gain, Successive approximation A/D converter with 12-bit resolution Can be used with AIM-16 multiplexer to support up to 128 differential or single ended inputs Eight digital I/O lines, bit-programmable as inputs or outputs 8031 microcontroller with 8 x 32K RAM and 8 x 32K EEPROM Maximum internal storage capacity of 10000 data samples for use in stand alone mode On-board crystal clock and three 16-bit counter/timers Watchdog circuit for reset on power-up and microprocessor failure All programming in software, No switches to set. Jumpers (3) to by-pass opto-isolators if desired.

Suppliers

Company
Product
Description
Supplier Links
REMOTE ACCES 12-Bit Analog/Digital I/O Pod - RAG128 - ACCES I/O Products, Inc.
San Diego, CA, USA
REMOTE ACCES 12-Bit Analog/Digital I/O Pod
RAG128
REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128
REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer system that has an RS-485 port. ASCII-based programming permits you to write applications in any high-level language that supports ASCII string functions. As many as 31 RAG128's may be connected on a single two or four wire multidrop network. Each unit has a unique address and communication uses a master/slave protocol wherein the unit talks only if questioned by the computer. Features Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer Eight-channel programmable gain, Successive approximation A/D converter with 12-bit resolution Can be used with AIM-16 multiplexer to support up to 128 differential or single ended inputs Eight digital I/O lines, bit-programmable as inputs or outputs 8031 microcontroller with 8 x 32K RAM and 8 x 32K EEPROM Maximum internal storage capacity of 10000 data samples for use in stand alone mode On-board crystal clock and three 16-bit counter/timers Watchdog circuit for reset on power-up and microprocessor failure All programming in software, No switches to set. Jumpers (3) to by-pass opto-isolators if desired.

REMOTE ACCES 12-Bit Analog/Digital I/O Pod

RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote installation and input connections are via screw terminals on the card. Communication with the host computer is via EIA RS-485 serial communications. ASCII-based command/response protocol permits communication with virtually any computer system that has an RS-485 port. ASCII-based programming permits you to write applications in any high-level language that supports ASCII string functions. As many as 31 RAG128's may be connected on a single two or four wire multidrop network. Each unit has a unique address and communication uses a master/slave protocol wherein the unit talks only if questioned by the computer.

Features

  • Remote intelligent analog and digital I/O unit with opto-isolated RS-485 serial interface to host computer
  • Eight-channel programmable gain, Successive approximation A/D converter with 12-bit resolution
  • Can be used with AIM-16 multiplexer to support up to 128 differential or single ended inputs
  • Eight digital I/O lines, bit-programmable as inputs or outputs
  • 8031 microcontroller with 8 x 32K RAM and 8 x 32K EEPROM
  • Maximum internal storage capacity of 10000 data samples for use in stand alone mode
  • On-board crystal clock and three 16-bit counter/timers
  • Watchdog circuit for reset on power-up and microprocessor failure
  • All programming in software, No switches to set. Jumpers (3) to by-pass opto-isolators if desired.
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number RAG128
Product Name REMOTE ACCES 12-Bit Analog/Digital I/O Pod
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board; Stand-alone
Outputs Analog Voltage Output; Analog Current Output; Timer / Counter Output
Host Connection RS232/422/485
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1758DI-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 30V
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Analog Output Module; Voltage, 8-ch - MAQ20-VO - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details