ACCES I/O Products, Inc. ISA Bus Change-Of-State Detecting Digital I/O Card IOD-48S

Description
Features 48 parallel digital I/O lines Can generate interrupts when inputs change All 48 I/O lines buffered by transceivers on the card Pull-up resistors for CMOS and contact closure inputs Four- and eight-bit ports independently selectable for I/O Crosstalk suppression by grounds on all even-numbered cable conductors 50-pin connector for compatibility with industry standard I/O mounting racks APPLICATIONS Automatic Test Systems Laboratory Automation Robotics Machine Control Security Systems, Energy Management Relay Monitoring and Control Parallel Data Transfer to PC Sensing Switch Closures or TTL, DTL, CMOS Logic Driving Indicator Lights or Recorders This seven-inch card is for use in PC/XT/AT-class computers and contains two independent 24-bit groups. Two 50-wire ribbon interface cables plug into headers on the card and exit through a slot in the back-plate. Units required to meet EU "CE" requirements are supplied with blank mounting brackets. This permits using cabling methods that best fit your applications. Each 24-bit group uses a Programmable Peripheral Interface chip type 8255-5 (PPI). Each PPI, in turn, provides three 8-bit ports (Ports A, B, and C) which can be independently configured for either input or output. Port C can also be configured in four-bit groups for input or output. Type 74LS245 tri-state transceivers provide hysteresis correction for inputs and added drive capability for outputs. The direction of these buffers is automatically set as input or output according to software command. Also, the tri-state transceivers can be enabled or disabled under software control. This card fully implements Mode 0 of the PPI. The card cannot be used in Mode 1 or Mode 2. A major feature of this card is that the state of all inputs can be monitored and, if any one or more bits change, a latched interrupt request can be generated. Thus, you can detect input state changes without need for software to continuously poll the inputs. After the interrupt has been serviced, the interrupt latch can be cleared by a software write. This change-of-state detection is particularly useful in robotics applications. Interrupts are OR'ed together and may be directed to any "AT" interrupt level by jumper selection. IOD-48S occupies 16 bytes of I/O address space. The base address is set by DIP switch on the card and is selectable anywhere in the range of 000 to 3FF hex.
Description
Features 48 parallel digital I/O lines Can generate interrupts when inputs change All 48 I/O lines buffered by transceivers on the card Pull-up resistors for CMOS and contact closure inputs Four- and eight-bit ports independently selectable for I/O Crosstalk suppression by grounds on all even-numbered cable conductors 50-pin connector for compatibility with industry standard I/O mounting racks APPLICATIONS Automatic Test Systems Laboratory Automation Robotics Machine Control Security Systems, Energy Management Relay Monitoring and Control Parallel Data Transfer to PC Sensing Switch Closures or TTL, DTL, CMOS Logic Driving Indicator Lights or Recorders This seven-inch card is for use in PC/XT/AT-class computers and contains two independent 24-bit groups. Two 50-wire ribbon interface cables plug into headers on the card and exit through a slot in the back-plate. Units required to meet EU "CE" requirements are supplied with blank mounting brackets. This permits using cabling methods that best fit your applications. Each 24-bit group uses a Programmable Peripheral Interface chip type 8255-5 (PPI). Each PPI, in turn, provides three 8-bit ports (Ports A, B, and C) which can be independently configured for either input or output. Port C can also be configured in four-bit groups for input or output. Type 74LS245 tri-state transceivers provide hysteresis correction for inputs and added drive capability for outputs. The direction of these buffers is automatically set as input or output according to software command. Also, the tri-state transceivers can be enabled or disabled under software control. This card fully implements Mode 0 of the PPI. The card cannot be used in Mode 1 or Mode 2. A major feature of this card is that the state of all inputs can be monitored and, if any one or more bits change, a latched interrupt request can be generated. Thus, you can detect input state changes without need for software to continuously poll the inputs. After the interrupt has been serviced, the interrupt latch can be cleared by a software write. This change-of-state detection is particularly useful in robotics applications. Interrupts are OR'ed together and may be directed to any "AT" interrupt level by jumper selection. IOD-48S occupies 16 bytes of I/O address space. The base address is set by DIP switch on the card and is selectable anywhere in the range of 000 to 3FF hex.

Suppliers

Company
Product
Description
Supplier Links
ISA Bus Change-Of-State Detecting Digital I/O Card - IOD-48S - ACCES I/O Products, Inc.
San Diego, CA, USA
ISA Bus Change-Of-State Detecting Digital I/O Card
IOD-48S
ISA Bus Change-Of-State Detecting Digital I/O Card IOD-48S
Features 48 parallel digital I/O lines Can generate interrupts when inputs change All 48 I/O lines buffered by transceivers on the card Pull-up resistors for CMOS and contact closure inputs Four- and eight-bit ports independently selectable for I/O Crosstalk suppression by grounds on all even-numbered cable conductors 50-pin connector for compatibility with industry standard I/O mounting racks APPLICATIONS Automatic Test Systems Laboratory Automation Robotics Machine Control Security Systems, Energy Management Relay Monitoring and Control Parallel Data Transfer to PC Sensing Switch Closures or TTL, DTL, CMOS Logic Driving Indicator Lights or Recorders This seven-inch card is for use in PC/XT/AT-class computers and contains two independent 24-bit groups. Two 50-wire ribbon interface cables plug into headers on the card and exit through a slot in the back-plate. Units required to meet EU "CE" requirements are supplied with blank mounting brackets. This permits using cabling methods that best fit your applications. Each 24-bit group uses a Programmable Peripheral Interface chip type 8255-5 (PPI). Each PPI, in turn, provides three 8-bit ports (Ports A, B, and C) which can be independently configured for either input or output. Port C can also be configured in four-bit groups for input or output. Type 74LS245 tri-state transceivers provide hysteresis correction for inputs and added drive capability for outputs. The direction of these buffers is automatically set as input or output according to software command. Also, the tri-state transceivers can be enabled or disabled under software control. This card fully implements Mode 0 of the PPI. The card cannot be used in Mode 1 or Mode 2. A major feature of this card is that the state of all inputs can be monitored and, if any one or more bits change, a latched interrupt request can be generated. Thus, you can detect input state changes without need for software to continuously poll the inputs. After the interrupt has been serviced, the interrupt latch can be cleared by a software write. This change-of-state detection is particularly useful in robotics applications. Interrupts are OR'ed together and may be directed to any "AT" interrupt level by jumper selection. IOD-48S occupies 16 bytes of I/O address space. The base address is set by DIP switch on the card and is selectable anywhere in the range of 000 to 3FF hex.

Features

  • 48 parallel digital I/O lines
  • Can generate interrupts when inputs change
  • All 48 I/O lines buffered by transceivers on the card
  • Pull-up resistors for CMOS and contact closure inputs
  • Four- and eight-bit ports independently selectable for I/O
  • Crosstalk suppression by grounds on all even-numbered cable conductors
  • 50-pin connector for compatibility with industry standard I/O mounting racks

APPLICATIONS

  • Automatic Test Systems
  • Laboratory Automation
  • Robotics
  • Machine Control
  • Security Systems, Energy Management
  • Relay Monitoring and Control
  • Parallel Data Transfer to PC
  • Sensing Switch Closures or TTL, DTL, CMOS Logic
  • Driving Indicator Lights or Recorders

This seven-inch card is for use in PC/XT/AT-class computers and contains two independent 24-bit groups. Two 50-wire ribbon interface cables plug into headers on the card and exit through a slot in the back-plate. Units required to meet EU "CE" requirements are supplied with blank mounting brackets. This permits using cabling methods that best fit your applications. Each 24-bit group uses a Programmable Peripheral Interface chip type 8255-5 (PPI). Each PPI, in turn, provides three 8-bit ports (Ports A, B, and C) which can be independently configured for either input or output. Port C can also be configured in four-bit groups for input or output. Type 74LS245 tri-state transceivers provide hysteresis correction for inputs and added drive capability for outputs. The direction of these buffers is automatically set as input or output according to software command. Also, the tri-state transceivers can be enabled or disabled under software control.

This card fully implements Mode 0 of the PPI. The card cannot be used in Mode 1 or Mode 2. A major feature of this card is that the state of all inputs can be monitored and, if any one or more bits change, a latched interrupt request can be generated. Thus, you can detect input state changes without need for software to continuously poll the inputs. After the interrupt has been serviced, the interrupt latch can be cleared by a software write. This change-of-state detection is particularly useful in robotics applications.

Interrupts are OR'ed together and may be directed to any "AT" interrupt level by jumper selection. IOD-48S occupies 16 bytes of I/O address space. The base address is set by DIP switch on the card and is selectable anywhere in the range of 000 to 3FF hex.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Data Acquisition
Product Number IOD-48S
Product Name ISA Bus Change-Of-State Detecting Digital I/O Card
Data Acquisition Data Acquisition Card; Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details