ACCES I/O Products, Inc. Analog Multiplexer 104-AIM-32

Description
Features Designed to pair with an A/D board to increase channel count and signal conditioning capabilities 32 single-ended or 16 differential inputs 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V Up to 7 104-AIM-32s can be stacked per A/D board for up to 224 S.E. or 112 diff. inputs +5VDC only operation Precision 15VDC sensor excitation 0 to 70°C operating temperature (-40 to +85°C Optional) Input Signal Conditioning Options: 4-20mA inputs RTD measurement Thermocouple measurement Voltage divider on each input RC filters on each input Bridge completion configuration RoHS Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an analog-to-digital converter card like the 104-AIO12-8. A system may comprise one to seven of these cards in tandem with one 104-AIO12-8 A/D converter board. The 104-AIM-32 card may be used as part of a large data acquisition system. The 104-AIM-32A Kit consists of one 104-AIM-32 and one 12-bit 8-input A/D board. A removable screw-terminal block (Model UTBK-50) is optionally available for the termination of the input signals, which can come from a variety of sources: thermocouples (J,K,T,E,S,R, and B), three-wire RTD’s (both 392-and 385-alpha), strain gages, 4-20mA current inputs as well as DC and AC voltage inputs. Optionally, bridge completion circuit, current to voltage circuit, and current sourcing circuits for the RTD’s may be installed at the factory. A precision 15VDC sensor excitation source is supplied as part of any applicable factory signal conditioning option per channel. To provide reference junction compensation for thermocouple measurements an optional temperature sensor can be installed on the input terminal block. When selected by the multiplexer an input is filtered, amplified, and offset. A convenient feature of this card is that it can be used with mixed-range analog inputs. Each of the 16 differential or 32 single-ended input channels and the 6 voltage ranges for each channel are independentl y software selectable. A mix of differential and single-ended channels as well as different sensor interface configurations for each channel is possible. A major feature of the 104-AIM-32 is automatic offset and gain error correction using digital potentiometers controlled by correction coefficients stored on the card. Calibration software is provided.
Description
Features Designed to pair with an A/D board to increase channel count and signal conditioning capabilities 32 single-ended or 16 differential inputs 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V Up to 7 104-AIM-32s can be stacked per A/D board for up to 224 S.E. or 112 diff. inputs +5VDC only operation Precision 15VDC sensor excitation 0 to 70°C operating temperature (-40 to +85°C Optional) Input Signal Conditioning Options: 4-20mA inputs RTD measurement Thermocouple measurement Voltage divider on each input RC filters on each input Bridge completion configuration RoHS Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an analog-to-digital converter card like the 104-AIO12-8. A system may comprise one to seven of these cards in tandem with one 104-AIO12-8 A/D converter board. The 104-AIM-32 card may be used as part of a large data acquisition system. The 104-AIM-32A Kit consists of one 104-AIM-32 and one 12-bit 8-input A/D board. A removable screw-terminal block (Model UTBK-50) is optionally available for the termination of the input signals, which can come from a variety of sources: thermocouples (J,K,T,E,S,R, and B), three-wire RTD’s (both 392-and 385-alpha), strain gages, 4-20mA current inputs as well as DC and AC voltage inputs. Optionally, bridge completion circuit, current to voltage circuit, and current sourcing circuits for the RTD’s may be installed at the factory. A precision 15VDC sensor excitation source is supplied as part of any applicable factory signal conditioning option per channel. To provide reference junction compensation for thermocouple measurements an optional temperature sensor can be installed on the input terminal block. When selected by the multiplexer an input is filtered, amplified, and offset. A convenient feature of this card is that it can be used with mixed-range analog inputs. Each of the 16 differential or 32 single-ended input channels and the 6 voltage ranges for each channel are independentl y software selectable. A mix of differential and single-ended channels as well as different sensor interface configurations for each channel is possible. A major feature of the 104-AIM-32 is automatic offset and gain error correction using digital potentiometers controlled by correction coefficients stored on the card. Calibration software is provided.

Suppliers

Company
Product
Description
Supplier Links
Analog Multiplexer - 104-AIM-32 - ACCES I/O Products, Inc.
San Diego, CA, USA
Analog Multiplexer
104-AIM-32
Analog Multiplexer 104-AIM-32
Features Designed to pair with an A/D board to increase channel count and signal conditioning capabilities 32 single-ended or 16 differential inputs 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V Up to 7 104-AIM-32s can be stacked per A/D board for up to 224 S.E. or 112 diff. inputs +5VDC only operation Precision 15VDC sensor excitation 0 to 70°C operating temperature (-40 to +85°C Optional) Input Signal Conditioning Options: 4-20mA inputs RTD measurement Thermocouple measurement Voltage divider on each input RC filters on each input Bridge completion configuration RoHS Available. Please contact us for ordering information The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an analog-to-digital converter card like the 104-AIO12-8. A system may comprise one to seven of these cards in tandem with one 104-AIO12-8 A/D converter board. The 104-AIM-32 card may be used as part of a large data acquisition system. The 104-AIM-32A Kit consists of one 104-AIM-32 and one 12-bit 8-input A/D board. A removable screw-terminal block (Model UTBK-50) is optionally available for the termination of the input signals, which can come from a variety of sources: thermocouples (J,K,T,E,S,R, and B), three-wire RTD’s (both 392-and 385-alpha), strain gages, 4-20mA current inputs as well as DC and AC voltage inputs. Optionally, bridge completion circuit, current to voltage circuit, and current sourcing circuits for the RTD’s may be installed at the factory. A precision 15VDC sensor excitation source is supplied as part of any applicable factory signal conditioning option per channel. To provide reference junction compensation for thermocouple measurements an optional temperature sensor can be installed on the input terminal block. When selected by the multiplexer an input is filtered, amplified, and offset. A convenient feature of this card is that it can be used with mixed-range analog inputs. Each of the 16 differential or 32 single-ended input channels and the 6 voltage ranges for each channel are independentl y software selectable. A mix of differential and single-ended channels as well as different sensor interface configurations for each channel is possible. A major feature of the 104-AIM-32 is automatic offset and gain error correction using digital potentiometers controlled by correction coefficients stored on the card. Calibration software is provided.

Features

  • Designed to pair with an A/D board to increase channel count and signal conditioning capabilities
  • 32 single-ended or 16 differential inputs
  • 6 software programmable ranges:
    • ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V
  • Up to 7 104-AIM-32s can be stacked per A/D board for up to 224 S.E. or 112 diff. inputs
  • +5VDC only operation
  • Precision 15VDC sensor excitation
  • 0 to 70°C operating temperature (-40 to +85°C Optional)
  • Input Signal Conditioning Options:
    • 4-20mA inputs
    • RTD measurement
    • Thermocouple measurement
    • Voltage divider on each input
    • RC filters on each input
    • Bridge completion configuration
  • RoHS Available. Please contact us for ordering information

The 104-AIM-32 is an analog signal multiplexer conforming to the PC/104 standard. The card will multiplex and condition 16 differential or 32 single-ended analog signals before passing them to an analog-to-digital converter card like the 104-AIO12-8. A system may comprise one to seven of these cards in tandem with one 104-AIO12-8 A/D converter board. The 104-AIM-32 card may be used as part of a large data acquisition system. The 104-AIM-32A Kit consists of one 104-AIM-32 and one 12-bit 8-input A/D board.

A removable screw-terminal block (Model UTBK-50) is optionally available for the termination of the input signals, which can come from a variety of sources: thermocouples (J,K,T,E,S,R, and B), three-wire RTD’s (both 392-and 385-alpha), strain gages, 4-20mA current inputs as well as DC and AC voltage inputs. Optionally, bridge completion circuit, current to voltage circuit, and current sourcing circuits for the RTD’s may be installed at the factory. A precision 15VDC sensor excitation source is supplied as part of any applicable factory signal conditioning option per channel. To provide reference junction compensation for thermocouple measurements an optional temperature sensor can be installed on the input terminal block. When selected by the multiplexer an input is filtered, amplified, and offset. A convenient feature of this card is that it can be used with mixed-range analog inputs. Each of the 16 differential or 32 single-ended input channels and the 6 voltage ranges for each channel are independentl y software selectable. A mix of differential and single-ended channels as well as different sensor interface configurations for each channel is possible. A major feature of the 104-AIM-32 is automatic offset and gain error correction using digital potentiometers controlled by correction coefficients stored on the card. Calibration software is provided.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Signal Conditioners
Product Number 104-AIM-32
Product Name Analog Multiplexer
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - DSCA43-19C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 2836319 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
DC Voltage 18, 30 V dc
View Details