Absolute Process Instruments, Inc. Alarm Relay; Signal Conditioner Input Absolute Process Instruments API-1700GD-WG INP 2K-20KHZ

Description
ALARM RELAY; Signal Conditioner Input:Frequency; Signal Conditioner Output:Relay; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal Conditioner Mounting:DIN Rail / Panel RoHS Compliant: NA
Datasheet
Description
ALARM RELAY; Signal Conditioner Input:Frequency; Signal Conditioner Output:Relay; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal Conditioner Mounting:DIN Rail / Panel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarm Relay; Signal Conditioner Input Absolute Process Instruments - 74K0438 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Relay; Signal Conditioner Input Absolute Process Instruments
74K0438
Alarm Relay; Signal Conditioner Input Absolute Process Instruments 74K0438
ALARM RELAY; Signal Conditioner Input:Frequency; Signal Conditioner Output:Relay; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal Conditioner Mounting:DIN Rail / Panel RoHS Compliant: NA

ALARM RELAY; Signal Conditioner Input:Frequency; Signal Conditioner Output:Relay; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:-; Signal Conditioner Mounting:DIN Rail / Panel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 74K0438
Product Name Alarm Relay; Signal Conditioner Input Absolute Process Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details