Abrisa Technologies NVIS Filters

Description
ZC&R Coatings for Optics (ZC&R), a division of Abrisa Technologies, has over 20 years of design and volume manufacturing experience for high performance thin film coating solutions for Night Vision Imaging Systems (NVIS) and Night Vision Goggle (NVG) compatible lighting and displays. ZC&R collaborates with customers to tailor NVIS coating solutions to meet the performance defined by MIL-STD-3009 when mated to THEIR chosen light emitter and display. Our thin film engineers will define the coating specs needed for the integrated assembly to meet the NVG compatibility limits on red and NIR radiance limits, cut-off and slope requirements with industry leading high throughput performance. After validation, we launch into production with a Copy Exact process for a repeatable and consistent result. We gladly support new designs as your technology roadmap evolves. Key Advantages of NVIS Glass Filters Designs to Meet MIL-STD-3009 with YOUR Display & Light Source Sharp Cut-Offs, High Visible Radiance & MIL STD Blocking Robust MIL-SPEC Severe Abrasion, Fast Pull Adhesion Meets Durability & Environmental Requirements of MIL-C-48497A In-House Testing: Environmental, Transmittance, Specular & Diffuse Reflectance USA – Extensive Glass Inventory, Fabrication, Glass Strengthening, Coating Easy-Clean Scratch Resistant Oleo/Hydrophobics Other Filters: Covert, EMI, Heater, Anti-Reflection (AR), IR Filters Float, Non-Glare (Sunlight Readable), AR, Corning® Eagle XG® Ultra-Thin, Ultra-Light HIE™ Aluminosilicates 0.1-1.1mm NVIS Filter Sizes from mm’s to 19” x 19” NVIS allows authorized personnel to view instrumentation displays for monitoring, navigation, controls, and communication in total darkness while preventing detection by unwanted parties. NVG’s, however, can get oversaturated by too much radiance in the deep red/NIR leading to blooming. Special NVG compatible filters and display enhancement glass is needed to suppress the unwanted emissions and maintain the contrast needed for optimal viewing performance. Military Night Vision Compatibility Standard, MIL-STD-3009, was issued in 2001, with detailed chromaticity, spectral performance, cut-off wavelengths, and limits to NIR radiance required of NVIS displays and lighting so as to be deemed NVG compatible. Many available NVIS filter solutions were optimized to work with specific light source and display output characteristics popular in the past. Unfortunately, these solutions do not guarantee meeting MIL-STD-3009 when mated to newer brighter LED sources and updated LCD and OLED displays with their higher throughput efficiency and different spectral radiance characteristics. ZC&R Coatings for Optics is Your Total Solution Partner for NVIS filters designed and optimized to meet STD-3009 when mated with YOUR displays and light sources so you can focus on new system builds and retrofit modernization.
Datasheet
Description
ZC&R Coatings for Optics (ZC&R), a division of Abrisa Technologies, has over 20 years of design and volume manufacturing experience for high performance thin film coating solutions for Night Vision Imaging Systems (NVIS) and Night Vision Goggle (NVG) compatible lighting and displays. ZC&R collaborates with customers to tailor NVIS coating solutions to meet the performance defined by MIL-STD-3009 when mated to THEIR chosen light emitter and display. Our thin film engineers will define the coating specs needed for the integrated assembly to meet the NVG compatibility limits on red and NIR radiance limits, cut-off and slope requirements with industry leading high throughput performance. After validation, we launch into production with a Copy Exact process for a repeatable and consistent result. We gladly support new designs as your technology roadmap evolves. Key Advantages of NVIS Glass Filters Designs to Meet MIL-STD-3009 with YOUR Display & Light Source Sharp Cut-Offs, High Visible Radiance & MIL STD Blocking Robust MIL-SPEC Severe Abrasion, Fast Pull Adhesion Meets Durability & Environmental Requirements of MIL-C-48497A In-House Testing: Environmental, Transmittance, Specular & Diffuse Reflectance USA – Extensive Glass Inventory, Fabrication, Glass Strengthening, Coating Easy-Clean Scratch Resistant Oleo/Hydrophobics Other Filters: Covert, EMI, Heater, Anti-Reflection (AR), IR Filters Float, Non-Glare (Sunlight Readable), AR, Corning® Eagle XG® Ultra-Thin, Ultra-Light HIE™ Aluminosilicates 0.1-1.1mm NVIS Filter Sizes from mm’s to 19” x 19” NVIS allows authorized personnel to view instrumentation displays for monitoring, navigation, controls, and communication in total darkness while preventing detection by unwanted parties. NVG’s, however, can get oversaturated by too much radiance in the deep red/NIR leading to blooming. Special NVG compatible filters and display enhancement glass is needed to suppress the unwanted emissions and maintain the contrast needed for optimal viewing performance. Military Night Vision Compatibility Standard, MIL-STD-3009, was issued in 2001, with detailed chromaticity, spectral performance, cut-off wavelengths, and limits to NIR radiance required of NVIS displays and lighting so as to be deemed NVG compatible. Many available NVIS filter solutions were optimized to work with specific light source and display output characteristics popular in the past. Unfortunately, these solutions do not guarantee meeting MIL-STD-3009 when mated to newer brighter LED sources and updated LCD and OLED displays with their higher throughput efficiency and different spectral radiance characteristics. ZC&R Coatings for Optics is Your Total Solution Partner for NVIS filters designed and optimized to meet STD-3009 when mated with YOUR displays and light sources so you can focus on new system builds and retrofit modernization.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NVIS Filters -  - Abrisa Technologies
Clarksburg, WV, United States
NVIS Filters
NVIS Filters
ZC&R Coatings for Optics (ZC&R), a division of Abrisa Technologies, has over 20 years of design and volume manufacturing experience for high performance thin film coating solutions for Night Vision Imaging Systems (NVIS) and Night Vision Goggle (NVG) compatible lighting and displays. ZC&R collaborates with customers to tailor NVIS coating solutions to meet the performance defined by MIL-STD-3009 when mated to THEIR chosen light emitter and display. Our thin film engineers will define the coating specs needed for the integrated assembly to meet the NVG compatibility limits on red and NIR radiance limits, cut-off and slope requirements with industry leading high throughput performance. After validation, we launch into production with a Copy Exact process for a repeatable and consistent result. We gladly support new designs as your technology roadmap evolves. Key Advantages of NVIS Glass Filters Designs to Meet MIL-STD-3009 with YOUR Display & Light Source Sharp Cut-Offs, High Visible Radiance & MIL STD Blocking Robust MIL-SPEC Severe Abrasion, Fast Pull Adhesion Meets Durability & Environmental Requirements of MIL-C-48497A In-House Testing: Environmental, Transmittance, Specular & Diffuse Reflectance USA – Extensive Glass Inventory, Fabrication, Glass Strengthening, Coating Easy-Clean Scratch Resistant Oleo/Hydrophobics Other Filters: Covert, EMI, Heater, Anti-Reflection (AR), IR Filters Float, Non-Glare (Sunlight Readable), AR, Corning® Eagle XG® Ultra-Thin, Ultra-Light HIE™ Aluminosilicates 0.1-1.1mm NVIS Filter Sizes from mm’s to 19” x 19” NVIS allows authorized personnel to view instrumentation displays for monitoring, navigation, controls, and communication in total darkness while preventing detection by unwanted parties. NVG’s, however, can get oversaturated by too much radiance in the deep red/NIR leading to blooming. Special NVG compatible filters and display enhancement glass is needed to suppress the unwanted emissions and maintain the contrast needed for optimal viewing performance. Military Night Vision Compatibility Standard, MIL-STD-3009, was issued in 2001, with detailed chromaticity, spectral performance, cut-off wavelengths, and limits to NIR radiance required of NVIS displays and lighting so as to be deemed NVG compatible. Many available NVIS filter solutions were optimized to work with specific light source and display output characteristics popular in the past. Unfortunately, these solutions do not guarantee meeting MIL-STD-3009 when mated to newer brighter LED sources and updated LCD and OLED displays with their higher throughput efficiency and different spectral radiance characteristics. ZC&R Coatings for Optics is Your Total Solution Partner for NVIS filters designed and optimized to meet STD-3009 when mated with YOUR displays and light sources so you can focus on new system builds and retrofit modernization.

ZC&R Coatings for Optics (ZC&R), a division of Abrisa Technologies, has over 20 years of design and volume manufacturing experience for high performance thin film coating solutions for Night Vision Imaging Systems (NVIS) and Night Vision Goggle (NVG) compatible lighting and displays.

ZC&R collaborates with customers to tailor NVIS coating solutions to meet the performance defined by MIL-STD-3009 when mated to THEIR chosen light emitter and display. Our thin film engineers will define the coating specs needed for the integrated assembly to meet the NVG compatibility limits on red and NIR radiance limits, cut-off and slope requirements with industry leading high throughput performance. After validation, we launch into production with a Copy Exact process for a repeatable and consistent result. We gladly support new designs as your technology roadmap evolves.

Key Advantages of NVIS Glass Filters

  • Designs to Meet MIL-STD-3009 with YOUR Display & Light Source
  • Sharp Cut-Offs, High Visible Radiance & MIL STD Blocking
  • Robust MIL-SPEC Severe Abrasion, Fast Pull Adhesion
  • Meets Durability & Environmental Requirements of MIL-C-48497A
  • In-House Testing: Environmental, Transmittance, Specular & Diffuse Reflectance
  • USA – Extensive Glass Inventory, Fabrication, Glass Strengthening, Coating
  • Easy-Clean Scratch Resistant Oleo/Hydrophobics
  • Other Filters: Covert, EMI, Heater, Anti-Reflection (AR), IR Filters
  • Float, Non-Glare (Sunlight Readable), AR, Corning® Eagle XG®
  • Ultra-Thin, Ultra-Light HIE™ Aluminosilicates 0.1-1.1mm
  • NVIS Filter Sizes from mm’s to 19” x 19”

NVIS allows authorized personnel to view instrumentation displays for monitoring, navigation, controls, and communication in total darkness while preventing detection by unwanted parties. NVG’s, however, can get oversaturated by too much radiance in the deep red/NIR leading to blooming. Special NVG compatible filters and display enhancement glass is needed to suppress the unwanted emissions and maintain the contrast needed for optimal viewing performance.

Military Night Vision Compatibility Standard, MIL-STD-3009, was issued in 2001, with detailed chromaticity, spectral performance, cut-off wavelengths, and limits to NIR radiance required of NVIS displays and lighting so as to be deemed NVG compatible. Many available NVIS filter solutions were optimized to work with specific light source and display output characteristics popular in the past. Unfortunately, these solutions do not guarantee meeting MIL-STD-3009 when mated to newer brighter LED sources and updated LCD and OLED displays with their higher throughput efficiency and different spectral radiance characteristics. ZC&R Coatings for Optics is Your Total Solution Partner for NVIS filters designed and optimized to meet STD-3009 when mated with YOUR displays and light sources so you can focus on new system builds and retrofit modernization.

Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Optical Filters
Product Name NVIS Filters
Filter Type Night Vision Compatible NVIS
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Dielectric, 25.4 mm, 450 ± 5 nm Cut-On, 460 - 1200 nm - 10LWF-450-B - Newport MKS
Specs
Filter Type Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details