Abrisa Technologies Rolled Borosilicate Schott Supremax®

Description
Description: SCHOTT Supremax® Rolled Borosilicate is almost identical in its properties to Borofloat® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good light transmission material for its thickness. Supremax® Rolled Borosilicate also maintains a low density and therefore higher transmissivity compared to that of soda lime glass. Features Large thickness range Very good optical properties Low thermal expansion High chemical durability Low density Applications High temperature windows for lighting Optical windows, filters, and mirrors Chemically resistant view ports Bulletproof glass systems
Datasheet
Description
Description: SCHOTT Supremax® Rolled Borosilicate is almost identical in its properties to Borofloat® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good light transmission material for its thickness. Supremax® Rolled Borosilicate also maintains a low density and therefore higher transmissivity compared to that of soda lime glass. Features Large thickness range Very good optical properties Low thermal expansion High chemical durability Low density Applications High temperature windows for lighting Optical windows, filters, and mirrors Chemically resistant view ports Bulletproof glass systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolled Borosilicate - Schott Supremax® - Abrisa Technologies
Clarksburg, WV, United States
Rolled Borosilicate
Schott Supremax®
Rolled Borosilicate Schott Supremax®
Description: SCHOTT Supremax® Rolled Borosilicate is almost identical in its properties to Borofloat® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good light transmission material for its thickness. Supremax® Rolled Borosilicate also maintains a low density and therefore higher transmissivity compared to that of soda lime glass. Features Large thickness range Very good optical properties Low thermal expansion High chemical durability Low density Applications High temperature windows for lighting Optical windows, filters, and mirrors Chemically resistant view ports Bulletproof glass systems

Description:
SCHOTT Supremax® Rolled Borosilicate is almost identical in its properties to Borofloat® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good light transmission material for its thickness. Supremax® Rolled Borosilicate also maintains a low density and therefore higher transmissivity compared to that of soda lime glass.

Features

  • Large thickness range
  • Very good optical properties
  • Low thermal expansion
  • High chemical durability
  • Low density

Applications

  • High temperature windows for lighting
  • Optical windows, filters, and mirrors
  • Chemically resistant view ports
  • Bulletproof glass systems
Supplier's Site Datasheet

Technical Specifications

  Abrisa Technologies
Product Category Glass Materials
Product Number Schott Supremax®
Product Name Rolled Borosilicate
Shape / Form Plate / Board
Applications High Temperature Windows for Lighting, Filters, Mirrors; Chemical or material processing; Armor / Ballistic Protection; Optical Grade
Glass Type Glass; Borosilicate
Length 90 inch (2286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
SCHOTT Duran® Lab Glass (Tubed) -  - Abrisa Technologies
Specs
Glass Type Glass; Borosilicate
Length 0.6693 to 5.91 inch (17 to 150 mm)
Width / OD 0.1181 to 12.8 inch (3 to 325 mm)
View Details
EVERSCAN® Scratch Resistant Glass -  - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Features Glaze or protective coating
Glass Type Glass
View Details