Abracon, LLC RF Antennas PRO-OB-607

Description
2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-PRO-OB-607CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-PRO-OB-607TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 535-PRO-OB-607DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

Buy Now Datasheet
WiFi Antennas - 2432686P - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2432686P
WiFi Antennas 2432686P
OnBoard SMD 2.4 GHz Mini - Ant

OnBoard SMD 2.4 GHz Mini - Ant

Supplier's Site
WiFi Antennas - 2432685 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2432685
WiFi Antennas 2432685
OnBoard SMD 2.4 GHz Mini - Ant

OnBoard SMD 2.4 GHz Mini - Ant

Supplier's Site
WiFi Antennas - 2432686 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2432686
WiFi Antennas 2432686
OnBoard SMD 2.4 GHz Mini - Ant

OnBoard SMD 2.4 GHz Mini - Ant

Supplier's Site
RF Antennas - PRO-OB-607 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PRO-OB-607
RF Antennas PRO-OB-607
2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

2.45GHz Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.497GHz -0.6dBi Solder Surface Mount

Buy Now
Antenna, 2.4-2.497Ghz, -0.6Dbi, Smd Rohs Compliant Abracon - 32AK8318 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4-2.497Ghz, -0.6Dbi, Smd Rohs Compliant Abracon
32AK8318
Antenna, 2.4-2.497Ghz, -0.6Dbi, Smd Rohs Compliant Abracon 32AK8318
ANTENNA, 2.4-2.497GHZ, -0.6DBI, SMD ROHS COMPLIANT: YES

ANTENNA, 2.4-2.497GHZ, -0.6DBI, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 535-PRO-OB-607CT-ND 2432686P PRO-OB-607 32AK8318
Product Name RF Antennas WiFi Antennas RF Antennas Antenna, 2.4-2.497Ghz, -0.6Dbi, Smd Rohs Compliant Abracon
Applications Modem or Wireless Network; Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network Bluetooth, IoT Devices, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to ? MHz
Gain -0.6000 dB -0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 2dBi Helical Coil Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI2HCA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
Form Factor / Mounting Internal
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers