875.5MHz, 1.94GHz GSM, UMTS Stamped Metal RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Solder Surface Mount
875.5MHz, 1.94GHz GSM, UMTS Stamped Metal RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Solder Surface Mount
875.5MHz, 1.94GHz GSM, UMTS Stamped Metal RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 2.17GHz Solder Surface Mount
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 535-PRO-OB-572TR-ND | 2432684 | PRO-OB-572 |
| Product Name | RF Antennas | WiFi Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS | Modem or Wireless Network | GSM, UMTS |
| Primary Frequency Range | 875.5 to 1940.0 MHz | 791.0 to ? MHz | |
| Technology Type | Stamped Metal | Stamped Metal |
Vertical