RF ANT 2.4GHZ STAMPED MET SLD Product overview: PRO-OB-440 from Abracon is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PRO-OB-440 can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WirelessHART, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
2.4GHz Bluetooth, WirelessHART, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
2.4GHz Bluetooth, WirelessHART, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
ANTENNA, 2.4-2.5GHZ, 5.2DBI, SMD ROHS COMPLIANT: YES
2.4GHz Bluetooth, WirelessHART, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-PRO-OB-440 | 535-PRO-OB-440TR-ND | 2432678P | 32AK8314 | PRO-OB-440 |
| Product Name | 2.4GHZ Rf Antenna | RF Antennas | WiFi Antennas | Antenna, 2.4-2.5Ghz, 5.2Dbi, Smd Rohs Compliant Abracon | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WirelessHART, WLAN, Zigbee™ | Modem or Wireless Network | Bluetooth, WirelessHART, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | 2400.0 to ? MHz | ||
| Technology Type | Stamped Metal | Stamped Metal | Stamped Metal |