Abracon, LLC RF Antennas PRO-IS-573

Description
875.5MHz, 1.795GHz GSM PCB Trace RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Description
875.5MHz, 1.795GHz GSM PCB Trace RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRO-IS-573 is a compact RF antenna measuring 75.0 x 8.0 x 0.8 mm, designed for cellular applications including 2G, 3G, GSM, and NB-IoT. It operates within the frequency range of 791 to 960 MHz and 1710 to 1990 MHz, providing a peak gain of 4.1 dBi in the lower band and 2.8 dBi in the upper band. The antenna features linear polarization and demonstrates efficiency levels exceeding 66% in the lower band and 26% in the upper band. The PRO-IS-573 is equipped with a coaxial cable of 60 mm in length and utilizes an MHF-1 connector type, allowing for easy integration into various devices. It is suitable for a wide range of applications, including IoT, M2M, smart home automation, healthcare devices, and remote monitoring systems. The antenna is RoHS compliant and has an operating temperature range of -40°C to +85°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The PRO-IS-573 is a compact RF antenna measuring 75.0 x 8.0 x 0.8 mm, designed for cellular applications including 2G, 3G, GSM, and NB-IoT. It operates within the frequency range of 791 to 960 MHz and 1710 to 1990 MHz, providing a peak gain of 4.1 dBi in the lower band and 2.8 dBi in the upper band. The antenna features linear polarization and demonstrates efficiency levels exceeding 66% in the lower band and 26% in the upper band. The PRO-IS-573 is equipped with a coaxial cable of 60 mm in length and utilizes an MHF-1 connector type, allowing for easy integration into various devices. It is suitable for a wide range of applications, including IoT, M2M, smart home automation, healthcare devices, and remote monitoring systems. The antenna is RoHS compliant and has an operating temperature range of -40°C to +85°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-PRO-IS-573-ND - DigiKey
Thief River Falls, MN, United States
875.5MHz, 1.795GHz GSM PCB Trace RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

875.5MHz, 1.795GHz GSM PCB Trace RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - PRO-IS-573 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PRO-IS-573
RF Antennas PRO-IS-573
875.5MHz, 1.795GHz GSM PCB Trace RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

875.5MHz, 1.795GHz GSM PCB Trace RF Antenna 791MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 535-PRO-IS-573-ND PRO-IS-573
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Primary Frequency Range 875.5 to 1795.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WC3RM-1L3-SMS-S6 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 3 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers