Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
ABRACON, LLC
PRO-EB-472 -- EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT ABRACON
Abracon, LLC
Evaluation Board, Wireless Network Rohs Compliant Abracon
PRO-EB-472
Description
EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Wireless Network Rohs Compliant Abracon
32AK8308
Evaluation Board, Wireless Network Rohs Compliant Abracon
32AK8308
EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES
EVALUATION BOARD, WIRELESS NETWORK ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Antennas
Product Number
32AK8308
Product Name
Evaluation Board, Wireless Network Rohs Compliant Abracon
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Antennas
1750008837-01
View Details
A.H. Systems Inc.
Standard Gain Horn
ModelSAS-587
Specs
Applications
Modem or Wireless Network; RF Testing
Pattern Type
Directional
Polarization
Linear
View Details
Eteily Technologies India Pvt. Ltd.
4G 2dBi Flexible PCB Internal Antenna with 1.13mm Cable (L-10CM) + UFL Connector
ET-LT2FPC-5L10C-U-P5
Specs
Primary Frequency Range
698.0 to 2700.0 MHz
Gain
2 to 3 dB
Form Factor / Mounting
Internal
View Details
WAGO
Antenna
758-975
Specs
Primary Frequency Range
? to 2700.0 MHz
View Details
3
suppliers