Abracon, LLC HWZT HWZT-4.00MD

Description
RoHS/RoHS II Compliant Series: HWZT Length: 10 mm Width: 5 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, 5.00mm Pitch Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: HWZT Length: 10 mm Width: 5 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, 5.00mm Pitch Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HWZT - HWZT-4.00MD - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: HWZT Length: 10 mm Width: 5 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 4 MHz Frequency Stability: ± 0.3 % Frequency Tolerance: ± 0.5 % Impedance: 30 Ω Mounting Type: Through Hole Package / Case: Radial - 2 Lead, 5.00mm Pitch Part Status: Active

RoHS/RoHS II Compliant

  • Series: HWZT
  • Length: 10 mm
  • Width: 5 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 4 MHz
  • Frequency Stability: ± 0.3 %
  • Frequency Tolerance: ± 0.5 %
  • Impedance: 30 Ω
  • Mounting Type: Through Hole
  • Package / Case: Radial - 2 Lead, 5.00mm Pitch
  • Part Status: Active
Supplier's Site
Resonators - 535-9383-ND - DigiKey
Thief River Falls, MN, United States
Resonators
535-9383-ND
Resonators 535-9383-ND
4MHz Ceramic Resonator ±0.3% 30 Ohms -40°C ~ 85°C Through Hole

4MHz Ceramic Resonator ±0.3% 30 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Ceramic Resonator, 4Mhz, Through Hole; Frequency Abracon - 13J2693 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Resonator, 4Mhz, Through Hole; Frequency Abracon
13J2693
Ceramic Resonator, 4Mhz, Through Hole; Frequency Abracon 13J2693
CERAMIC RESONATOR, 4MHZ, THROUGH HOLE; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:HWZT Series; Operating Temperature Min:-25°C; ESR:30ohm RoHS Compliant: Yes

CERAMIC RESONATOR, 4MHZ, THROUGH HOLE; Frequency:4MHz; Oscillator Mounting:Through Hole; No. of Pins:2 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:HWZT Series; Operating Temperature Min:-25°C; ESR:30ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Resonators HWZT-4.00MD
CERAMIC RES 4.0000MHZ T/H

CERAMIC RES 4.0000MHZ T/H

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resonators Resonators Resonators Resonators
Product Number HWZT-4.00MD 535-9383-ND 13J2693 HWZT-4.00MD
Product Name HWZT Resonators Ceramic Resonator, 4Mhz, Through Hole; Frequency Abracon Resonators
Package / Form Factor Through Hole Through Hole; Radial - 2 Lead, 5.00mm Pitch Through Hole
Features / Standards RoHS RoHS
Frequency 4 MHz 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-7-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
ClearClock AK5 XO (Standard) Crystal - AK5DAF1-156.2500T2 - Abracon, LLC
Specs
Frequency 156 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers