Abracon, LLC Crystal/Oscillator FOX020S

Description
DISCONTINUED BY MANUFACTURER, CRYSTAL, 2MHZ, 20PF, RADIAL, HC-49/U, 30-50 PPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CRYSTAL, 2MHZ, 20PF, RADIAL, HC-49/U, 30-50 PPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 186235341 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
186235341
Crystal/Oscillator 186235341
DISCONTINUED BY MANUFACTURER, CRYSTAL, 2MHZ, 20PF, RADIAL, HC-49/U, 30-50 PPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CRYSTAL, 2MHZ, 20PF, RADIAL, HC-49/U, 30-50 PPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Crystals
Product Number 186235341
Product Name Crystal/Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X078-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details