Abracon, LLC Crystal Units FO7HSCBE50.0-T2

Description
Abracon FO7HSCBE50.0-T2 Crystal Unit
Request a Quote
Description
Abracon FO7HSCBE50.0-T2 Crystal Unit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260757
Crystal Units 2260757
Abracon FO7HSCBE50.0-T2 Crystal Unit

Abracon FO7HSCBE50.0-T2 Crystal Unit

Supplier's Site
Crystal Units - 2260757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260757P
Crystal Units 2260757P
Abracon FO7HSCBE50.0-T2 Crystal Unit

Abracon FO7HSCBE50.0-T2 Crystal Unit

Supplier's Site
Crystal Units - 2260756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260756
Crystal Units 2260756
Abracon FO7HSCBE50.0-T2 Crystal Unit

Abracon FO7HSCBE50.0-T2 Crystal Unit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260757
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734630 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details