Abracon, LLC Crystal Units FC4STCBMF25.0

Description
Abracon FC4STCBMF25.0 Crystal
Request a Quote
Description
Abracon FC4STCBMF25.0 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260625
Crystal Units 2260625
Abracon FC4STCBMF25.0 Crystal

Abracon FC4STCBMF25.0 Crystal

Supplier's Site
Crystal Units - 2260624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260624
Crystal Units 2260624
Abracon FC4STCBMF25.0 Crystal

Abracon FC4STCBMF25.0 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260625
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details