Abracon, LLC Crystal Units FC4STCBMF18.432

Description
Abracon FC4STCBMF18.432 Crystal
Request a Quote
Description
Abracon FC4STCBMF18.432 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260613
Crystal Units 2260613
Abracon FC4STCBMF18.432 Crystal

Abracon FC4STCBMF18.432 Crystal

Supplier's Site
Crystal Units - 2260612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260612
Crystal Units 2260612
Abracon FC4STCBMF18.432 Crystal

Abracon FC4STCBMF18.432 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260613
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-25.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TB-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details