Abracon, LLC Crystal Units FC4STCBMF11.0592

Description
Abracon FC4STCBMF11.0592 Crystal
Request a Quote
Description
Abracon FC4STCBMF11.0592 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260600
Crystal Units 2260600
Abracon FC4STCBMF11.0592 Crystal

Abracon FC4STCBMF11.0592 Crystal

Supplier's Site
Crystal Units - 2260599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260599
Crystal Units 2260599
Abracon FC4STCBMF11.0592 Crystal

Abracon FC4STCBMF11.0592 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260600
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-080-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details