Abracon, LLC Crystal Units FC4STCBLF3.579545

Description
Abracon FC4STCBLF3.579545 Crystal
Request a Quote
Description
Abracon FC4STCBLF3.579545 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260596
Crystal Units 2260596
Abracon FC4STCBLF3.579545 Crystal

Abracon FC4STCBLF3.579545 Crystal

Supplier's Site
Crystal Units - 2260595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260595
Crystal Units 2260595
Abracon FC4STCBLF3.579545 Crystal

Abracon FC4STCBLF3.579545 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260596
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-7X-3L - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystal Oscillators - 8150481 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details