Abracon, LLC Crystal Units FC4STCBAF4.0

Description
Abracon FC4STCBAF4.0 Crystal
Request a Quote
Description
Abracon FC4STCBAF4.0 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260592
Crystal Units 2260592
Abracon FC4STCBAF4.0 Crystal

Abracon FC4STCBAF4.0 Crystal

Supplier's Site
Crystal Units - 2260590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260590
Crystal Units 2260590
Abracon FC4STCBAF4.0 Crystal

Abracon FC4STCBAF4.0 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260592
Product Name Crystal Units
Package / Form Factor HC-49
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
Crystal Oscillators - 7675285 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details