Abracon, LLC Crystal Units FC4SDCBMM8.0-T1

Description
Abracon FC4SDCBMM8.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMM8.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260576
Crystal Units 2260576
Abracon FC4SDCBMM8.0-T1 Crystal

Abracon FC4SDCBMM8.0-T1 Crystal

Supplier's Site
Crystal Units - 2260577P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260577P
Crystal Units 2260577P
Abracon FC4SDCBMM8.0-T1 Crystal

Abracon FC4SDCBMM8.0-T1 Crystal

Supplier's Site
Crystal Units - 2260577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260577
Crystal Units 2260577
Abracon FC4SDCBMM8.0-T1 Crystal

Abracon FC4SDCBMM8.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260576
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X424-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal - CM8V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details