Abracon, LLC Crystal Units FC4SDCBMM4.0-T1

Description
Abracon FC4SDCBMM4.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMM4.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260575P
Crystal Units 2260575P
Abracon FC4SDCBMM4.0-T1 Crystal

Abracon FC4SDCBMM4.0-T1 Crystal

Supplier's Site
Crystal Units - 2260574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260574
Crystal Units 2260574
Abracon FC4SDCBMM4.0-T1 Crystal

Abracon FC4SDCBMM4.0-T1 Crystal

Supplier's Site
Crystal Units - 2260575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260575
Crystal Units 2260575
Abracon FC4SDCBMM4.0-T1 Crystal

Abracon FC4SDCBMM4.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260575P
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Through Hole Crystals - ECS-110.5-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details