Abracon, LLC Crystal Units FC4SDCBMM16.0-T1

Description
Abracon FC4SDCBMM16.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMM16.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260568
Crystal Units 2260568
Abracon FC4SDCBMM16.0-T1 Crystal

Abracon FC4SDCBMM16.0-T1 Crystal

Supplier's Site
Crystal Units - 2260569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260569
Crystal Units 2260569
Abracon FC4SDCBMM16.0-T1 Crystal

Abracon FC4SDCBMM16.0-T1 Crystal

Supplier's Site
Crystal Units - 2260569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260569P
Crystal Units 2260569P
Abracon FC4SDCBMM16.0-T1 Crystal

Abracon FC4SDCBMM16.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260568
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC736CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details