Abracon, LLC Crystal Units FC4SDCBMF4.0-T1

Description
Abracon FC4SDCBMF4.0-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMF4.0-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260555
Crystal Units 2260555
Abracon FC4SDCBMF4.0-T1 Crystal

Abracon FC4SDCBMF4.0-T1 Crystal

Supplier's Site
Crystal Units - 2260554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260554
Crystal Units 2260554
Abracon FC4SDCBMF4.0-T1 Crystal

Abracon FC4SDCBMF4.0-T1 Crystal

Supplier's Site
Crystal Units - 2260555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260555P
Crystal Units 2260555P
Abracon FC4SDCBMF4.0-T1 Crystal

Abracon FC4SDCBMF4.0-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260555
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 8136318P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details