Abracon, LLC Crystal Units FC4SDCBMF12.288-T1

Description
Abracon FC4SDCBMF12.288-T1 Crystal
Request a Quote
Description
Abracon FC4SDCBMF12.288-T1 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260531
Crystal Units 2260531
Abracon FC4SDCBMF12.288-T1 Crystal

Abracon FC4SDCBMF12.288-T1 Crystal

Supplier's Site
Crystal Units - 2260531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260531P
Crystal Units 2260531P
Abracon FC4SDCBMF12.288-T1 Crystal

Abracon FC4SDCBMF12.288-T1 Crystal

Supplier's Site
Crystal Units - 2260530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260530
Crystal Units 2260530
Abracon FC4SDCBMF12.288-T1 Crystal

Abracon FC4SDCBMF12.288-T1 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260531
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49-US
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystals - 2195-CM8V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Crystal Units - 6719306 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details