Abracon, LLC Crystal Units FC3BQBBME12.0-T3

Description
Abracon FC3BQBBME12.0-T3 Crystal
Request a Quote
Description
Abracon FC3BQBBME12.0-T3 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260504
Crystal Units 2260504
Abracon FC3BQBBME12.0-T3 Crystal

Abracon FC3BQBBME12.0-T3 Crystal

Supplier's Site
Crystal Units - 2260505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260505
Crystal Units 2260505
Abracon FC3BQBBME12.0-T3 Crystal

Abracon FC3BQBBME12.0-T3 Crystal

Supplier's Site
Crystal Units - 2260505P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260505P
Crystal Units 2260505P
Abracon FC3BQBBME12.0-T3 Crystal

Abracon FC3BQBBME12.0-T3 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260504
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-30.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 30 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details