Abracon, LLC Crystal Units FC2BSBBMM16.0-T3

Description
Abracon FC2BSBBMM16.0-T3 Crystal
Request a Quote
Description
Abracon FC2BSBBMM16.0-T3 Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2260503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260503P
Crystal Units 2260503P
Abracon FC2BSBBMM16.0-T3 Crystal

Abracon FC2BSBBMM16.0-T3 Crystal

Supplier's Site
Crystal Units - 2260503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260503
Crystal Units 2260503
Abracon FC2BSBBMM16.0-T3 Crystal

Abracon FC2BSBBMM16.0-T3 Crystal

Supplier's Site
Crystal Units - 2260502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2260502
Crystal Units 2260502
Abracon FC2BSBBMM16.0-T3 Crystal

Abracon FC2BSBBMM16.0-T3 Crystal

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Crystals
Product Number 2260503P
Product Name Crystal Units
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details