Abracon, LLC SMD 50 MHz 2.5V Clock and Timing IC EMK12H2H-50.000M

Description
EMK12 / 50 MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Product overview: EMK12H2H-50.000M from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50 MHz, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-EMK12H2H-50.000M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMK12 / 50 MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Product overview: EMK12H2H-50.000M from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50 MHz, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-EMK12H2H-50.000M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50 MHz 2.5V Clock and Timing IC
172-EMK12H2H-50.000M
SMD 50 MHz 2.5V Clock and Timing IC 172-EMK12H2H-50.000M
EMK12 / 50 MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Product overview: EMK12H2H-50.000M from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50 MHz, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-EMK12H2H-50.000M can be used for catalog matching and distributor lookup.

EMK12 / 50 MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Product overview: EMK12H2H-50.000M from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 MHz, 2.5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 50 MHz, 2.5V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-EMK12H2H-50.000M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-EMK12H2H-50.000M
Product Name SMD 50 MHz 2.5V Clock and Timing IC
Bus Interface LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
Timer Circuits - 1905952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers