Abracon, LLC Clearclock™ AX7 XO (Standard) Crystal AX7HBF1-650.0000T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 650 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 650 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX7 XO (Standard) Crystal - AX7HBF1-650.0000T - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX7 XO (Standard) Crystal
AX7HBF1-650.0000T
Clearclock™ AX7 XO (Standard) Crystal AX7HBF1-650.0000T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX7 RMS Phase Jitter (TYP): 0.13ps Type: XO (Standard) Subtype: Crystal Length: 7 mm Width: 5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 650 MHz Function: Enable/Disable Output: HCSL Voltage - Supply: 2.5V Frequency Stability: ±25ppm Current - Supply (Max): 80mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX7
  • RMS Phase Jitter (TYP): 0.13ps
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 7 mm
  • Width: 5 mm
  • Height: 1.9 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 650 MHz
  • Function: Enable/Disable
  • Output: HCSL
  • Voltage - Supply: 2.5V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 80mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AX7HBF1-650.0000T
Product Name Clearclock™ AX7 XO (Standard) Crystal
Features / Standards RoHS; Lead-Free
Frequency 650 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Crystals - ECS-120-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers