Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5PAF3-311.0400C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 311.04 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 311.04 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5PAF3-311.0400C, is a surface mount oscillator with a compact size of 5.0 x 3.2 x 1.3 mm. It is RoHS compliant and has a moisture sensitivity level of 1. This crystal operates at a frequency of 311.04 MHz and supports a supply voltage of 3.3V, with a maximum supply current of 110mA. The device features ultra-low jitter performance, with a typical RMS phase jitter of 125 femtoseconds and a maximum of 200 femtoseconds for frequencies above 250 MHz. Frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. The output options include LVPECL, LVDS, HCSL, and CML, making it suitable for various applications such as networking, communications, and data centers. The oscillator also includes enable/disable functionality and is designed for use in commercial and industrial applications.

Datasheet Summary
Powered by GS/AI

The ClearClock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5PAF3-311.0400C, is a surface mount oscillator with a compact size of 5.0 x 3.2 x 1.3 mm. It is RoHS compliant and has a moisture sensitivity level of 1. This crystal operates at a frequency of 311.04 MHz and supports a supply voltage of 3.3V, with a maximum supply current of 110mA. The device features ultra-low jitter performance, with a typical RMS phase jitter of 125 femtoseconds and a maximum of 200 femtoseconds for frequencies above 250 MHz. Frequency stability is rated at ±20 ppm over an operating temperature range of -40°C to +85°C. The output options include LVPECL, LVDS, HCSL, and CML, making it suitable for various applications such as networking, communications, and data centers. The oscillator also includes enable/disable functionality and is designed for use in commercial and industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5PAF3-311.0400C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5PAF3-311.0400C
Clearclock™ AX5 XO (Standard) Crystal AX5PAF3-311.0400C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 311.04 MHz Function: Enable/Disable Output: LVPECL Voltage - Supply: 3.3V Frequency Stability: ±20ppm Current - Supply (Max): 110mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 311.04 MHz
  • Function: Enable/Disable
  • Output: LVPECL
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 110mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5PAF3-311.0400C-ND - DigiKey
Thief River Falls, MN, United States
311.04MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 8-SMD, No Lead

311.04MHz XO (Standard) LVPECL Oscillator 3.3V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5PAF3-311.0400C AX5PAF3-311.0400C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 311 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - XC273-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details