Abracon, LLC Clearclock™ AX5 XO (Standard) Crystal AX5MCF4-400.0000C

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 400 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 400 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MCF4-400.0000C, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features an ultra-low jitter specification of 125 fs typical RMS, with a maximum of 200 fs for frequencies above 250 MHz. The device operates within a frequency range of 50 MHz to 2100 MHz and offers multiple output options including LVPECL, LVDS, HCSL, and CML. This crystal oscillator has a compact footprint of 5.0 x 3.2 mm and is RoHS compliant, making it suitable for environmentally conscious designs. It operates with supply voltages of 1.8V, 2.5V, or 3.3V, and has a typical current consumption of 60 mA for LVDS output. The frequency stability is rated at ±20 ppm over a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. The AX5 XO also includes features such as enable/disable control and a maximum rise/fall time of 400 ps, making it versatile for integration into different electronic systems. Overall, this product is suitable for engineers looking for a reliable and efficient oscillator for high-performance applications.

Datasheet Summary
Powered by GS/AI

The Clearclock,Ñ¢ AX5 XO (Standard) Crystal, part number AX5MCF4-400.0000C, is a low jitter oscillator designed for various applications including networking, communications, and data centers. It features an ultra-low jitter specification of 125 fs typical RMS, with a maximum of 200 fs for frequencies above 250 MHz. The device operates within a frequency range of 50 MHz to 2100 MHz and offers multiple output options including LVPECL, LVDS, HCSL, and CML. This crystal oscillator has a compact footprint of 5.0 x 3.2 mm and is RoHS compliant, making it suitable for environmentally conscious designs. It operates with supply voltages of 1.8V, 2.5V, or 3.3V, and has a typical current consumption of 60 mA for LVDS output. The frequency stability is rated at ±20 ppm over a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. The AX5 XO also includes features such as enable/disable control and a maximum rise/fall time of 400 ps, making it versatile for integration into different electronic systems. Overall, this product is suitable for engineers looking for a reliable and efficient oscillator for high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Clearclock™ AX5 XO (Standard) Crystal - AX5MCF4-400.0000C - Abracon, LLC
Spicewood, TX, United States
Clearclock™ AX5 XO (Standard) Crystal
AX5MCF4-400.0000C
Clearclock™ AX5 XO (Standard) Crystal AX5MCF4-400.0000C
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: Clearclock™ AX5 RMS Phase Jitter (TYP): 125fs Type: XO (Standard) Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 1.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 400 MHz Function: Enable/Disable Output: CML Voltage - Supply: 1.8V Frequency Stability: ±20ppm Current - Supply (Max): 85mA Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: Clearclock™ AX5
  • RMS Phase Jitter (TYP): 125fs
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 5 mm
  • Width: 3.2 mm
  • Height: 1.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 400 MHz
  • Function: Enable/Disable
  • Output: CML
  • Voltage - Supply: 1.8V
  • Frequency Stability: ±20ppm
  • Current - Supply (Max): 85mA
  • Package / Case: 8-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - AX5MCF4-400.0000C-ND - DigiKey
Thief River Falls, MN, United States
400MHz XO (Standard) CML Oscillator 1.8V Enable/Disable 8-SMD, No Lead

400MHz XO (Standard) CML Oscillator 1.8V Enable/Disable 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Oscillators Oscillators
Product Number AX5MCF4-400.0000C AX5MCF4-400.0000C-ND
Product Name Clearclock™ AX5 XO (Standard) Crystal Oscillators
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 400 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Through Hole Oscillators - ECS-100AX-480 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-801 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 801 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details